Torex Semiconductor, Ltd. Schottky 40V 2A Diode and Rectifier XBS204V19R-G

Description
DIODE SCHOTTKY 40V 2A SMA-XG Product overview: XBS204V19R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS204V19R-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 2A SMA-XG Product overview: XBS204V19R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS204V19R-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 2A Diode and Rectifier - 280-XBS204V19R-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-XBS204V19R-G
Schottky 40V 2A Diode and Rectifier 280-XBS204V19R-G
DIODE SCHOTTKY 40V 2A SMA-XG Product overview: XBS204V19R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS204V19R-G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A SMA-XG Product overview: XBS204V19R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS204V19R-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - XBS204V19R-G - 1281435-XBS204V19R-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - XBS204V19R-G
1281435-XBS204V19R-G
Diodes, Rectifiers - Single - XBS204V19R-G 1281435-XBS204V19R-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1281435-XBS204V19R-G Categories: Discrete Semiconductor Products Manufacturer Homepage: www.torex.co.jp Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281435-XBS204V19R-G
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.torex.co.jp
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Single Diodes - 893-XBS204V19R-GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount SMA-XG

Diode Schottky 40V 2A Surface Mount SMA-XG

Buy Now Datasheet
Single Diodes - 893-XBS204V19R-GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 2A SMA-XG

DIODE SCHOTTKY 40V 2A SMA-XG

Buy Now Datasheet
Single Diodes - 893-XBS204V19R-GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 2A SMA-XG

DIODE SCHOTTKY 40V 2A SMA-XG

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
XBS204V19R-G
Schottky Diodes & Rectifiers XBS204V19R-G
Schottky Diodes & Rectifiers Schottky Barrier Diode

Schottky Diodes & Rectifiers Schottky Barrier Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - XBS204V19R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
XBS204V19R-G
Discrete Semiconductor Products - Diodes - Rectifiers XBS204V19R-G
DIODE SCHOTTKY 40V 2A SMA-XG

DIODE SCHOTTKY 40V 2A SMA-XG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-XBS204V19R-G 1281435-XBS204V19R-G 893-XBS204V19R-GTR-ND XBS204V19R-G XBS204V19R-G
Product Name Schottky 40V 2A Diode and Rectifier Diodes, Rectifiers - Single - XBS204V19R-G Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMA-XG SMA
Unlock Full Specs
to access all available technical data