Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 100V 10A D2PAK
Schottky Diodes & Rectifiers WNS20S100CBJ/TO263/R
SCHOTTKY RECTIFIER, DUAL, 100V, TO-263; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:950mV; Forward RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1740-WNS20S100CBJCT-ND | WNS20S100CBJ | WNS20S100CBJ | 65AC6543 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, Dual, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK-3 | TO-263 | |
| Life Cycle Stage | Active |