Manufacturer: Diodes Incorporated
Win Source Part Number: 904249-ZHCS400QTA
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 1A Surface Mount SOD-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZHCS400
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE SCHOTTKY 40V 1A SOD323 Product overview: ZHCS400QTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZHCS400QTA can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 400MA SOD323
Diode Schottky 40V 1A Surface Mount SOD-323
DIODE SCHOTTKY 40V 400MA SOD323
DIODE, SCHOTTKY, SINGLE, 40V, SOD-323; Diode Configuration:Single
Schottky Diodes & Rectifiers Schottky Diode
DIODE SCHOTTKY 40V 1A SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 904249-ZHCS400QTA | 280-ZHCS400QTA | 31-ZHCS400QTADKR-ND | 07AH4924 | ZHCS400QTA | ZHCS400QTA | ZHCS400QTA |
| Product Name | Diodes, Rectifiers - Single - ZHCS400QTA | Schottky 40V 1A Diode and Rectifier | Single Diodes | Diode, Schottky, Single, 40V, Sod-323; Diode Configuration Diodes Inc. | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323-2 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |