Diode Schottky 40V 700mA Surface Mount SOT-23-3
Diode Schottky 40V 700mA Surface Mount SOT-23-3
Diode Schottky 40V 700mA Surface Mount SOT-23-3
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 250pF @ 10V, 1MHz
Mounting Type: Fixed
Supplier Device Package: 529-MAPBGA (19x19)
DIODE SCHOTTKY 40V 700MA SOT23-3 Product overview: ZLLS500QTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 700MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 700MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZLLS500QTA can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 700MA SOT23-3
Schottky Diodes & Rectifiers 40V SBR 0.75A 0.63Vf 10uA Low Vf
DIODE SCHOTTKY 40V 700MA SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | ZLLS500QTADIDKR-ND | 280-ZLLS500QTA | ZLLS500QTA | ZLLS500QTA | ZLLS500QTA | |
| Product Name | Single Diodes | Connectors,Interconnects | Schottky 40V 700MA SOT23 Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | -55 C (-67 F) | ||||
| VF | 0.5000 volts | 0.5300 volts | 0.5300 volts | |||
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT23 |