Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1118462-XBS024S15R-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2μA @ 40V
Capacitance @ Vr, F: 5pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 200MA SOD523 Product overview: XBS024S15R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS024S15R-G can be used for catalog matching and distributor lookup.
Diode Schottky 40V 200mA Surface Mount SOD-523
DIODE SCHOTTKY 40V 200MA SOD523
DIODE SCHOTTKY 40V 200MA SOD523
DIODE SCHOTTKY 40V 200MA SOD523
Schottky Diodes & Rectifiers Schottky Barrier Diode
DIODE SCHOTTKY 40V 200MA SOD523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1118462-XBS024S15R-G | 280-XBS024S15R-G | 893-XBS024S15R-GTR-ND | XBS024S15R-G | XBS024S15R-G | XBS024S15R-G |
| Product Name | Diodes, Rectifiers - Single - XBS024S15R-G | Schottky 40V 200MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-523; SOD-523 | Tape & Reel (TR) | SOD-523 | SOD-523; SOD-523-2 | SOD-523; SC-79, SOD-523 | |
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts |