Torex Semiconductor, Ltd. Diodes, Rectifiers - Single - XBS053V13R-G XBS053V13R-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1118463-XBS053V13R-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA Reverse Recovery Time (trr): 8ns Current - Reverse Leakage @ Vr: 100μA @ 20V Capacitance @ Vr, F: 12pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323A Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1118463-XBS053V13R-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA Reverse Recovery Time (trr): 8ns Current - Reverse Leakage @ Vr: 100μA @ 20V Capacitance @ Vr, F: 12pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323A Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - XBS053V13R-G - 1118463-XBS053V13R-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - XBS053V13R-G
1118463-XBS053V13R-G
Diodes, Rectifiers - Single - XBS053V13R-G 1118463-XBS053V13R-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 1118463-XBS053V13R-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA Reverse Recovery Time (trr): 8ns Current - Reverse Leakage @ Vr: 100μA @ 20V Capacitance @ Vr, F: 12pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323A Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1118463-XBS053V13R-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 100μA @ 20V
Capacitance @ Vr, F: 12pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323A
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 20V 500MA Diode and Rectifier - 280-XBS053V13R-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 500MA Diode and Rectifier
280-XBS053V13R-G
Schottky 20V 500MA Diode and Rectifier 280-XBS053V13R-G
DIODE SCHOTTKY 20V 500MA SOD323A Product overview: XBS053V13R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS053V13R-G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 500MA SOD323A Product overview: XBS053V13R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS053V13R-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 893-XBS053V13R-GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 500MA SOD323A

DIODE SCHOTTKY 20V 500MA SOD323A

Buy Now Datasheet
Single Diodes - 893-XBS053V13R-GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA Surface Mount SOD-323A

Diode Schottky 20V 500mA Surface Mount SOD-323A

Buy Now Datasheet
Single Diodes - 893-XBS053V13R-GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 500MA SOD323A

DIODE SCHOTTKY 20V 500MA SOD323A

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
XBS053V13R-G
Schottky Diodes & Rectifiers XBS053V13R-G
Schottky Diodes & Rectifiers Schottky Barrier Diode

Schottky Diodes & Rectifiers Schottky Barrier Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - XBS053V13R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
XBS053V13R-G
Discrete Semiconductor Products - Diodes - Rectifiers XBS053V13R-G
DIODE SCHOTTKY 20V 500MA SOD323A

DIODE SCHOTTKY 20V 500MA SOD323A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 1118463-XBS053V13R-G 280-XBS053V13R-G 893-XBS053V13R-GDKR-ND XBS053V13R-G XBS053V13R-G
Product Name Diodes, Rectifiers - Single - XBS053V13R-G Schottky 20V 500MA Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Package SOD-323; SOD-323A Tape & Reel (TR) SOD-323; SOD-323A-2 SC-76; SOD-323
VF 0.4700 volts 0.4700 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCPHN6 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 5500 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier single diode - BAT54J-QX - Nexperia B.V.
Specs
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
VF 240 to 0.2400 volts
View Details
3 suppliers