DIODE SCHOTTKY 40V 350MA SOD523 Product overview: ZHCS350TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 350MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 350MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZHCS350TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036717-ZHCS350TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 350mA (DC)
Voltage - Forward (Vf) (Max) @ If: 810mV @ 350mA
Reverse Recovery Time (trr): 1.6ns
Current - Reverse Leakage @ Vr: 12μA @ 30V
Capacitance @ Vr, F: 6pF @ 25V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Diode Schottky 40V 350mA (DC) Surface Mount SOD-523
Diode Schottky 40V 350mA (DC) Surface Mount SOD-523
Diode Schottky 40V 350mA (DC) Surface Mount SOD-523
DIODE SCHOTTKY 40V 350MA SOD523
SCHOTTKY DIODE, 510mA, 40V, SOD-523; Diode Configuration:Single
DIODE SCHOTTKY 40V 350MA SOD523
Schottky Diodes & Rectifiers VR=40V IF=350mA IR=12uA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-ZHCS350TA | 036717-ZHCS350TA | ZHCS350TADKR-ND | ZHCS350TA | 62M1295 | ZHCS350TA | ZHCS350TA |
| Product Name | Schottky 40V 350MA Diode and Rectifier | Diodes, Rectifiers - Single - ZHCS350TA | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diode, 510Ma, 40V, Sod-523; Diode Configuration Diodes Inc. | Single Diodes | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | 125 C (257 F) | 125 C (257 F) | ? to 125 C (? to 257 F) | |||
| Life Cycle Stage | Active | Active |