Diode Schottky 40V 520mA (DC) Surface Mount SOD-323
DIODE SCHOTTKY 40V 520MA SOD323
DIODE SCHOTTKY 40V 520MA SOD323
DIODE SCHOTTKY 40V 520MA SOD323 Product overview: ZLLS400QTC from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 520MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 520MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZLLS400QTC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1106283-ZLLS400QTC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 520mA (DC)
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 400 mA
Reverse Recovery Time (trr): 3 ns
Current - Reverse Leakage @ Vr: 10 µA @ 30 V
Capacitance @ Vr, F: 15pF @ 30V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Alternative Parts (Cross-Reference): ZLLS410TA; ZLLS400TA; LL4150GS18; LS4150GS08; MB2S-E3/80; B0540WS-7;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: ZLLS400
DIODE SCHOTTKY 40V 520MA SOD323
DIODE SCHOTTKY 40V 520MA SOD323
Schottky Diodes & Rectifiers Schottky Diode
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 31-ZLLS400QTCTR-ND | 280-ZLLS400QTC | 1106283-ZLLS400QTC | ZLLS400QTC | ZLLS400QTC | ZLLS400QTC |
| Product Name | Single Diodes | Schottky 40V 520MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | |||
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SC-76; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323-2 | |
| RoHS Compliant | RoHS |