WeEn Semiconductors Diode Arrays WNS40H100CBJ

Description
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1740-WNS40H100CBJTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 1740-WNS40H100CBJCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
WNS40H100CBJ
Schottky Diodes & Rectifiers WNS40H100CBJ
Schottky Diodes & Rectifiers WNS40H100CBJ/TO263/R EEL 13\" Q1/T1 *STANDARD MARK SMD,REEL 13

Schottky Diodes & Rectifiers WNS40H100CBJ/TO263/REEL 13\" Q1/T1 *STANDARD MARK SMD,REEL 13

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - WNS40H100CBJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
WNS40H100CBJ
Discrete Semiconductor Products - Diodes - Rectifiers WNS40H100CBJ
DIODE ARR SCHOTT 100V 20A D2PAK

DIODE ARR SCHOTT 100V 20A D2PAK

Supplier's Site
Schottky Rectifier, Dual, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors - 65AC6547 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Dual, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors
65AC6547
Schottky Rectifier, Dual, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors 65AC6547
SCHOTTKY RECTIFIER, DUAL, 100V, TO-263; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:710mV; Forward RoHS Compliant: Yes

SCHOTTKY RECTIFIER, DUAL, 100V, TO-263; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:710mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Schottky Diodes Rectifiers Rectifiers
Product Number 1740-WNS40H100CBJTR-ND WNS40H100CBJ WNS40H100CBJ 65AC6547
Product Name Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Dual, 100V, To-263; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors
Arrangement Common Catode
Tj 150 C (302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK-3 D2PAK TO-263
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data