Vishay Intertechnology, Inc. Dual Schottky Diode and Rectifier VTS40100CT-E3/4W

Description
Schottky Diodes & Rectifiers 2x20A 100 Volt Dual Product overview: VTS40100CT-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VTS40100CT-E3/4 W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers 2x20A 100 Volt Dual Product overview: VTS40100CT-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VTS40100CT-E3/4 W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Schottky Diode and Rectifier - 2085-VTS40100CT-E3/4W - ERSAELECTRONICS PTE. LTD.
Singapore
Dual Schottky Diode and Rectifier
2085-VTS40100CT-E3/4W
Dual Schottky Diode and Rectifier 2085-VTS40100CT-E3/4W
Schottky Diodes & Rectifiers 2x20A 100 Volt Dual Product overview: VTS40100CT-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VTS40100CT-E3/4 W can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 2x20A 100 Volt Dual Product overview: VTS40100CT-E3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VTS40100CT-E3/4W can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - VTS40100CT-E3/4W - 056974-VTS40100CT-E3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VTS40100CT-E3/4W
056974-VTS40100CT-E3/4W
Diodes, Rectifiers - Arrays - VTS40100CT-E3/4W 056974-VTS40100CT-E3/4W
Manufacturer: Vishay Win Source Part Number: 056974-VTS40100CT-E3 /4W Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 730mV @ 20A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 056974-VTS40100CT-E3/4W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 730mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VTS40100CT-E3/4W
Schottky Diodes & Rectifiers VTS40100CT-E3/4W
Schottky Diodes & Rectifiers 2x20A 100 Volt Dual

Schottky Diodes & Rectifiers 2x20A 100 Volt Dual

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Schottky Diodes
Product Number 2085-VTS40100CT-E3/4W 056974-VTS40100CT-E3/4W VTS40100CT-E3/4W
Product Name Dual Schottky Diode and Rectifier Diodes, Rectifiers - Arrays - VTS40100CT-E3/4W Schottky Diodes & Rectifiers
Package Rail/Tube TO-220; TO-220AB
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Dual voltage regulator diodes - BZB84-C12-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details
Schottky Diodes & Rectifiers - 7384822 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details