Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1118464-XBS053V15R-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA
Reverse Recovery Time (trr): 8ns
Current - Reverse Leakage @ Vr: 100μA @ 20V
Capacitance @ Vr, F: 12pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Diode Schottky 20V 500mA Surface Mount SOD-523
DIODE SCHOTTKY 20V 500MA SOD523 Product overview: XBS053V15R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS053V15R-G can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Schottky Barrier Diode
DIODE SCHOTTKY 20V 500MA SOD523
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1118464-XBS053V15R-G | XBS053V15R-G-ND | 280-XBS053V15R-G | XBS053V15R-G | XBS053V15R-G |
| Product Name | Diodes, Rectifiers - Single - XBS053V15R-G | Single Diodes | Schottky 20V 500MA Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-523; SOD-523 | Tape & Reel (TR) | SOD-523; SOD-523-2 | SOD-523 | |
| VF | 0.4700 volts | 0.4700 volts |