Win Source Part Number: 1106248-ZHCS1000QTA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 425 mV @ 1 A
Reverse Recovery Time (trr): 12 ns
Current - Reverse Leakage @ Vr: 100 µA @ 30 V
Capacitance @ Vr, F: 25pF @ 30V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Alternative Parts (Cross-Reference): NSVM1MA152WKT1G; NSVM1MA152WAT1G; ZLLS500QTA; ZHCS506QTA; NSVBAV23CLT1G; BAS40-00-HE3-08;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: ZHCS1000
DIODE SCHOTTKY 40V 1A SOT23-3 Product overview: ZHCS1000QTA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZHCS1000QTA can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 1A SOT23-3
Diode Schottky 40V 1A Surface Mount SOT-23-3
DIODE SCHOTTKY 40V 1A SOT23-3
Schottky Diodes & Rectifiers 40Vrrm 1A SBR 0.425Vf 50uA
DIODE SCHOTTKY 40V 1A SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1106248-ZHCS1000QTA | 280-ZHCS1000QTA | 31-ZHCS1000QTACT-ND | ZHCS1000QTA | ZHCS1000QTA |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 40V 1A SOT23 Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT-23-3 | ||
| VF | 0.4250 volts | 0.4250 volts | |||
| trr | 12 ns |