DIODE ARR SCHOTT 100V 20A TO220E Product overview: WNS40H100CQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-WNS40H100CQ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367282-WNS40H100CQ
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Mfr: WeEn Semiconductors
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220E
Base Product Number: WNS40
Technology: Schottky
Mounting Type: Through Hole
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 710 mV @ 20 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
DIODE ARRAY SCHOTTKY 100V TO220E
SCHOTTKY RECTIFIER, DUAL, 100V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:710mV; RoHS Compliant: Yes
DIODE ARR SCHOTT 100V 20A TO220E
Schottky Diodes & Rectifiers WNS40H100CQ/SOT78/ST
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 286-WNS40H100CQ | 1367282-WNS40H100CQ | WNS40H100CQ-ND | WNS40H100CQ | 65AC6548 | WNS40H100CQ | WNS40H100CQ |
| Product Name | 100V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | Diode Arrays | Schottky Rectifier, Dual, 100V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220AB | TO-220 | TO-220AB-3 |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Diode Type | Schottky | Schottky | |||||
| VF | 0.7100 volts | 0.7100 volts | 0.7100 volts | 0.7100 volts |