DIODE SCHOTTKY 40V 3A SMA
DIODE SCHOTTKY 40V 3A SMA
Diode Schottky 40V 3A Surface Mount SMA
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1118469-XBS304S19R-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 3A
Reverse Recovery Time (trr): 82ns
Current - Reverse Leakage @ Vr: 300μA @ 40V
Capacitance @ Vr, F: 180pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 3A SMA Product overview: XBS304S19R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS304S19R-G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3A SMA
DIODE SCHOTTKY 40V 3A SMA
Schottky Diodes & Rectifiers Schottky Barrier Diode
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 893-XBS304S19R-GCT-ND | 1118469-XBS304S19R-G | 280-XBS304S19R-G | XBS304S19R-G | XBS304S19R-G | XBS304S19R-G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - XBS304S19R-G | Schottky 40V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |||
| Life Cycle Stage | Active | Active | ||||
| Package | SMA; SMA | Tape & Reel (TR) | SMA | SMA; DO-214AC, SMA | SMA-XG |