Win Source Part Number: 962294-ZHCS1000TC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1 A
Reverse Recovery Time (trr): 12 ns
Current - Reverse Leakage @ Vr: 100 µA @ 30 V
Capacitance @ Vr, F: 25pF @ 25V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Alternative Parts (Cross-Reference): ZHCS750TA; BAT750-7-F; BAT1000-7-F; SS1P6L-M3/84A;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: ZHCS1000
DIODE SCHOTTKY 40V 1A SOT23-3
Diode Schottky 40V 1A (DC) Surface Mount SOT-23-3
DIODE SCHOTTKY 40V 1A SOT23-3
DIODE SCHOTTKY 40V 1A SOT23-3 Product overview: ZHCS1000TC from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZHCS1000TC can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 1A SOT23-3
Schottky Diodes & Rectifiers VR=40V IF=1.0A IR=50uA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 962294-ZHCS1000TC | 31-ZHCS1000TCCT-ND | 280-ZHCS1000TC | ZHCS1000TC | ZHCS1000TC |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 40V 1A SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23 | SOT-23 | |
| VF | 0.5000 volts | 0.5000 volts | |||
| trr | 12 ns |