DIODE SCHOTTKY 40V 400MA SOD323
DIODE SCHOTTKY 40V 400MA SOD323
Diode Schottky 40V 400mA (DC) Surface Mount SOD-323
DIODE SCHOTTKY 40V 400MA SOD323 Product overview: ZHCS400TC from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 400MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 400MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZHCS400TC can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 084159-ZHCS400TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 400mA (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 400mA
Current - Reverse Leakage @ Vr: 40μA @ 30V
Capacitance @ Vr, F: 20pF @ 25V, 1MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 400MA SOD323
DIODE SCHOTTKY 40V 400MA SOD323
Schottky Diodes & Rectifiers VR=40V IF=400mA IR=40uA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 31-ZHCS400TCCT-ND | 280-ZHCS400TC | 084159-ZHCS400TC | ZHCS400TC | ZHCS400TC | ZHCS400TC |
| Product Name | Single Diodes | Schottky 40V 400MA Diode and Rectifier | Diodes, Rectifiers - Single - ZHCS400TC | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SOD-323; SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |