Diode Schottky 40V 750mA (DC) Surface Mount SOT-23-3
Diode Schottky 40V 750mA (DC) Surface Mount SOT-23-3
Diode Schottky 40V 750mA (DC) Surface Mount SOT-23-3
DIODE SCHOTTKY 40V 750MA SOT23-3 Product overview: ZHCS750TA from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 750MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 750MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ZHCS750TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 036720-ZHCS750TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 750mA (DC)
Voltage - Forward (Vf) (Max) @ If: 490mV @ 750mA
Reverse Recovery Time (trr): 12ns
Current - Reverse Leakage @ Vr: 100μA @ 30V
Capacitance @ Vr, F: 25pF @ 25V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers VR=40V IF=750mA IR=100uA
DIODE SCHOTTKY 40V 750MA SOT23-3
DIODE SCHOTTKY 40V 750MA SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | ZHCS750CT-ND | 280-ZHCS750TA | 036720-ZHCS750TA | ZHCS750TA | ZHCS750TA | ZHCS750TA |
| Product Name | Single Diodes | Schottky 40V 750MA SOT23 Diode and Rectifier | Diodes, Rectifiers - Single - ZHCS750TA | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 125 C (257 F) | -55 C (-67 F) | 125 C (257 F) | |||
| Package | Tape & Reel (TR) | SOT23; SOT-23-3 | SOT-23 | SC-59; SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| RoHS Compliant | RoHS |