WeEn Semiconductors Diode Arrays WNS30H100CQ

Description
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - WNS30H100CQ-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
WNS30H100CQ-ND
Diode Arrays WNS30H100CQ-ND
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1104713-WNS30H100CQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1104713-WNS30H100CQ
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1104713-WNS30H100CQ
Win Source Part Number: 1104713-WNS30H100CQ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 710 mV @ 15 A Current - Reverse Leakage @ Vr: 50 µA @ 100 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220E ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8541.10.0080 Mfr: WeEn Semiconductors Other Names: 934072050127 Base Product Number: WNS30

Win Source Part Number: 1104713-WNS30H100CQ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 710 mV @ 15 A
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220E
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: 934072050127
Base Product Number: WNS30

Buy Now Datasheet
Singapore, Singapore
100V 15A Diode and Rectifier
286-WNS30H100CQ
100V 15A Diode and Rectifier 286-WNS30H100CQ
DIODE ARR SCHOTT 100V 15A TO220E Product overview: WNS30H100CQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-WNS30H100CQ can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 15A TO220E Product overview: WNS30H100CQ from WeEn Semiconductors Co., Ltd is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-WNS30H100CQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier, Dual, 100V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors - 65AC6546 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Dual, 100V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors
65AC6546
Schottky Rectifier, Dual, 100V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors 65AC6546
SCHOTTKY RECTIFIER, DUAL, 100V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:710mV; RoHS Compliant: Yes

SCHOTTKY RECTIFIER, DUAL, 100V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:710mV; RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Arrays - WNS30H100CQ - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
WNS30H100CQ
Diode Arrays WNS30H100CQ
DIODE ARRAY SCHOTTKY 100V TO220E

DIODE ARRAY SCHOTTKY 100V TO220E

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
WNS30H100CQ
Schottky Diodes & Rectifiers WNS30H100CQ
Schottky Diodes & Rectifiers WNS30H100CQ/SOT78/ST ANDARD MARKING * HORIZONTAL, RAIL PACK,

Schottky Diodes & Rectifiers WNS30H100CQ/SOT78/STANDARD MARKING * HORIZONTAL, RAIL PACK,

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - WNS30H100CQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
WNS30H100CQ
Discrete Semiconductor Products - Diodes - Rectifiers WNS30H100CQ
DIODE ARR SCHOTT 100V 15A TO220E

DIODE ARR SCHOTT 100V 15A TO220E

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number WNS30H100CQ-ND 1104713-WNS30H100CQ 286-WNS30H100CQ 65AC6546 WNS30H100CQ WNS30H100CQ WNS30H100CQ
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 100V 15A Diode and Rectifier Schottky Rectifier, Dual, 100V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package TO-220; TO-220-3 TO-220; TO-220-3 Tube TO-220AB TO-220; TO-220-3 TO-220AB-3 TO-220
Diode Type Schottky; Schottky Schottky
VF 0.7100 volts 0.7100 volts 0.7100 volts 0.7100 volts
Unlock Full Specs
to access all available technical data