Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
SCHOTTKY RECTIFIER, DUAL, 100V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:950mV; RoHS Compliant: Yes
Schottky Diodes & Rectifiers WNS20S100CQ/SIL3P/ST
DIODE ARR SCHOTT 100V 10A TO220E
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | WNS20S100CQ-ND | 65AC6544 | WNS20S100CQ | WNS20S100CQ |
| Product Name | Diode Arrays | Schottky Rectifier, Dual, 100V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Ween Semiconductors | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | |||
| Package | TO-220; TO-220-3 | TO-220AB | TO-220AB-3 | |
| Rectifier Configuration / Technology | Schottky |