Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903526-XBS013S16R-G
Features: Diode Schottky 30 V 100mA Surface Mount SOD-723
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOD-723
Package: Reel - TR
Mounting: Surface Mount
Family Name: XBS013S16
Categories: Discrete Semiconductor Products
Case / Package: SOD-723
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
DIODE SCHOTTKY 30V 100MA SOD723 Product overview: XBS013S16R-G from Torex Semiconductor Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-XBS013S16R-G can be used for catalog matching and distributor lookup.
Diode Schottky 30V 100mA Surface Mount SOD-723
DIODE SCHOTTKY 30V 100MA SOD723
DIODE SCHOTTKY 30V 100MA SOD723
DIODE SCHOTTKY 30V 100MA SOD723
Schottky Diodes & Rectifiers Schottky Barrier Diode
DIODE SCHOTTKY 30V 100MA SOD723
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 903526-XBS013S16R-G | 280-XBS013S16R-G | 893-XBS013S16R-GTR-ND | XBS013S16R-G | XBS013S16R-G | XBS013S16R-G |
| Product Name | Diodes, Rectifiers - Single - XBS013S16R-G | Schottky 30V 100MA Diode and Rectifier | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOD-723 | Tape & Reel (TR) | SOD-723 | SOD-723-2 | ||
| RoHS Compliant | RoHS | |||||
| Tj | 125 C (257 F) | 125 C (257 F) |