Diode Silicon Carbide Schottky 1200V 10A Through Hole TO-220AC
DIODE SIL CARB 1.2KV 10A TO220AC
Schottky Diodes & Rectifiers WNSC101200/TO-220AC/
DIODE SIL CARB 1.2KV 10A TO220AC
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 1740-WNSC101200Q-ND | WNSC101200Q | WNSC101200Q | WNSC101200Q |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | |||
| Life Cycle Stage | Removed | |||
| VF | 1.6 volts | 1.6 volts | ||
| Package | TO-220-2 |