Broadcom Inc. Datasheets for Network and Communication Chips

Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more

Page: 1 2
Product Name Notes
Avago has extended the reach of PCIe for use as a fabric for data center and cloud computing through its ExpressFabric initiative and platform of hardware and software. ExpressFabric can...
The ExpressLane™ PEX 8112 is a high performance bridge designed to the PCI Express-to-PCI Bridge Specification 1.0, that enables designers to migrate legacy PCI bus interfaces to the new advanced...
The ExpressLane™ PEX 8114 is a high performance bridge designed to the PCI Express-to-PCI/PCI-X Bridge Specification 1.0, that enables designers to migrate legacy PCI and PCI-X bus interfaces to the...
The ExpressLane™ PEX 8311 1-lane PCI Express (PCIe) to 32-bit, 66MHz generic local bus bridge offers complete protocol translations between these two standards. The device enables users to add scalable...
The ExpressLane™ PEX 8505 5-lane, 5-port switch product offers PCI Express switching capability conforming to the PCI Express Specification r1.1. This device with an equal number of lanes and ports...
The ExpressLane™ PEX 8508 8-lane, 5-port switch product offers PCI Express switching capability conforming to the PCI Express Specification r1.1. This device enables users to add low cost, scalable high...
The ExpressLane™ PEX 8509 8-lane, 8-port switch product offers PCI Express switching capability conforming to the PCI Express Specification r1.1. This device with an equal number of lanes and ports...
The ExpressLane™ PEX 8533 device offers 32 PCI Express lanes, capable of configuring up to 6 flexible ports. The switch conforms to the PCI Express Base Specification, rev 1.1. The...
The ExpressLane™ PEX 8548 device offers 48 PCI Express lanes, capable of configuring up to 9 flexible ports. The switch conforms to the PCI Express Base Specification, rev 1.1. The...
The ExpressLane™ PEX 8603 device offers 3 PCI Express Gen 2 (5.0 GT/s) lanes, which supports up to three ports. The switch conforms to the PCI Express Base Specification, rev...
The ExpressLane™ PEX 8604 device offers 4 PCI Express Gen 2 (5.0 GT/s) lanes, which supports up to four ports. The switch conforms to the PCI Express Base Specification, rev...
The ExpressLane™ PEX 8605 device offers 4 PCI Express Gen 2 (5.0 GT/s) lanes, which supports up to four ports. The switch conforms to the PCI Express Base Specification, rev...
The ExpressLane™ PEX 8606 device offers 6 PCI Express Gen 2 (5.0 GT/s) lanes, which supports up to six ports. The switch conforms to the PCI Express Base Specification, rev...
The ExpressLane™ PEX 8608 device offers 8 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 8 flexible ports. The switch conforms to the PCI Express Base...
The ExpressLane™ PEX 8609 offers 8 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 8 flexible ports and fully conforms to the PCI Express Base Specification,...
The ExpressLane™ PEX 8612 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 3 ports. The switch conforms to the PCI Express Base Specification,...
The ExpressLane™ PEX 8613 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, with support for 3 ports. The switch conforms to the PCI Express Base Specification, rev 2.0.
The ExpressLane™ PEX 8614 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base...
The ExpressLane™ PEX 8615 offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports and fully conforms to the PCI Express Base Specification,...
The ExpressLane™ PEX 8616 device offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 4 flexible ports. The switch conforms to the PCI Express Base...
The ExpressLane™ PEX 8617 device offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 4 flexible ports. The switch conforms to the PCI Express Base...
The ExpressLane™ PEX 8618 device offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 16 flexible ports. The switch conforms to the PCI Express Base...
The ExpressLane™ PEX 8619 offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 16 flexible ports and fully conforms to the PCI Express Base Specification,...
The ExpressLane™ PEX 8624 device offers 24 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 6 flexible ports. The switch conforms to the PCI Express Base...
The ExpressLane™ PEX 8625 offers 24 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports and fully conforms to the PCI Express Base Specification,...
The ExpressLane™ PEX 8632 device offers 32 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base...
The ExpressLane™ PEX 8636 offers 36 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports and fully conforms to the PCI Express Base Specification,...
The ExpressLane™ PEX 8647 device offers 48 PCI Express Gen 2 (5.0 GT/s) lanes, configured as 3 x16 ports. The switch conforms to the PCI Express Base Specification, rev 2.0.
The ExpressLane™ PEX 8648 device offers 48 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base...
The ExpressLane™ PEX 8649 device offers 48 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base...
The ExpressLane™ PEX 8664 device offers 64 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 16 flexible ports. The switch conforms to the PCI Express Base...
The ExpressLane™ PEX 8680 device is the industry's first PCIe switch to offer 80 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 20 flexible ports. The...
The ExpressLane™ PEX 8696 device is the industry's first PCIe switch to offer 96 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports. The...
The ExpressLane™ PEX 8712 is a 12-lane, 3-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8712 offers Multi-Host PCI Express switching capability that enables users to connect...
The ExpressLane™ PEX 8716 is a 16-lane, 4-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8716 offers Multi-Host PCI Express switching capability that enables users to connect...
The ExpressLane™ PEX 8724 is a 24-lane, 6-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8724 offers Multi-Host PCI Express switching capability that enables users to connect...
The ExpressLane™ PEX 8725 is a 24-lane, 10-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8725 offers Multi-Host PCI Express switching capability that enables users to connect...
The ExpressLane™ PEX 8732 is a 32-lane, 8-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8732 offers Multi-Host PCI Express switching capability that enables users to connect...
The ExpressLane™ PEX 8733 is a 32-lane, 18-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8733 offers Multi-Host PCI Express switching capability that enables users to connect...
The ExpressLane™ PEX 8747 is a 48-lane, 5-port, PCIe Gen 3 switch device developed on 40nm technology. The PEX 8747 device offers Multi-Host PCI Express switching capability enabling users to...
The ExpressLane™ PEX 8748 is a 48-lane, 12-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8748 offers Multi-Host PCI Express switching capability that enables users to connect...
The ExpressLane™ PEX 8749 is a 48-lane, 18-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8749 offers Multi-Host PCI Express switching capability that enables users to connect...
The ExpressLane™ PEX8713 is a 12-lane, 10-port, PCIe Gen3 switch device developed using 40nm process node. PEX8713 offers PCI Express switching capability that enables users to create up to 9...
The ExpressLane™ PEX8714 is a 12-lane, 5-port, PCIe Gen3 switch device developed on 40nm technology. PEX8714 offers PCI Express switching capability that enables users to connect a host to the...
The ExpressLane™ PEX8717 is a 16-lane, 10-port, PCIe Gen3 switch device developed using 40nm process node. PEX8717 offers PCI Express switching capability that enables users to create up to 9...
The ExpressLane™ PEX8718 is a 16-lane, 5-port, PCIe Gen3 switch device developed on 40nm technology. PEX8718 offers PCI Express switching capability that enables users to connect a host to the...
The ExpressLane™ PEX8734 is a 32-lane, 8-port, PCIe Gen3 switch device developed on 40nm technology. PEX8734 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to...
The ExpressLane™ PEX8750 is a 48-lane, 12-port, PCIe Gen3 switch device developed on 40nm technology. PEX8750 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to...
The ExpressLane™ PEX8764 is a 64-lane, 16-port, PCIe Gen3 switch device developed on 40nm technology. PEX8764 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to...
The ExpressLane™ PEX8780 is a 80-lane, 20-port, PCIe Gen3 switch device developed on 40nm technology. PEX8780 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to...
The ExpressLane™ PEX8796 is a 96-lane, 24-port, PCIe Gen3 switch device developed on 40nm technology. PEX8796 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to...

<< Prev