Broadcom Inc. 12 Lane, 12 Port PCI Express Switch, 19 x 19mm PBGA PEX 8615

Description
The ExpressLane™ PEX 8615 offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. PEX 8615 architecture supports a high-performance DMA engine with four DMA channels and internal buffer space for internal descriptor support. Up to 256 descriptors are supported internally or alternatively descriptors can also exist in host memory. Each descriptor provides support for large transfer sizes (up to 128MB) giving the user the capability to perform very large data transfers in any direction (memory to device, device to device, memory to memory). PEX 8615 also supports cut-thru with the industry's lowest latency of 140ns (x4 to x1) and offers two virtual channels for traffic prioritization in the system. The device also features an on-chip Non-Transparent port for dual-host and failover applications and supports dual-clock domain operation by virtue of support for Spread Spectrum Clock (SSC) isolation, is offered in a 19 x 19mm 324-ball PBGA and is available in both leaded and lead-free packaging. This device supports Access Control Services (ACS).
Description
The ExpressLane™ PEX 8615 offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. PEX 8615 architecture supports a high-performance DMA engine with four DMA channels and internal buffer space for internal descriptor support. Up to 256 descriptors are supported internally or alternatively descriptors can also exist in host memory. Each descriptor provides support for large transfer sizes (up to 128MB) giving the user the capability to perform very large data transfers in any direction (memory to device, device to device, memory to memory). PEX 8615 also supports cut-thru with the industry's lowest latency of 140ns (x4 to x1) and offers two virtual channels for traffic prioritization in the system. The device also features an on-chip Non-Transparent port for dual-host and failover applications and supports dual-clock domain operation by virtue of support for Spread Spectrum Clock (SSC) isolation, is offered in a 19 x 19mm 324-ball PBGA and is available in both leaded and lead-free packaging. This device supports Access Control Services (ACS).

Suppliers

Company
Product
Description
Supplier Links
12 Lane, 12 Port PCI Express Switch, 19 x 19mm PBGA - PEX 8615 - Broadcom Inc.
San Jose, CA, USA
12 Lane, 12 Port PCI Express Switch, 19 x 19mm PBGA
PEX 8615
12 Lane, 12 Port PCI Express Switch, 19 x 19mm PBGA PEX 8615
The ExpressLane™ PEX 8615 offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. PEX 8615 architecture supports a high-performance DMA engine with four DMA channels and internal buffer space for internal descriptor support. Up to 256 descriptors are supported internally or alternatively descriptors can also exist in host memory. Each descriptor provides support for large transfer sizes (up to 128MB) giving the user the capability to perform very large data transfers in any direction (memory to device, device to device, memory to memory). PEX 8615 also supports cut-thru with the industry's lowest latency of 140ns (x4 to x1) and offers two virtual channels for traffic prioritization in the system. The device also features an on-chip Non-Transparent port for dual-host and failover applications and supports dual-clock domain operation by virtue of support for Spread Spectrum Clock (SSC) isolation, is offered in a 19 x 19mm 324-ball PBGA and is available in both leaded and lead-free packaging. This device supports Access Control Services (ACS).

The ExpressLane™ PEX 8615 offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. PEX 8615 architecture supports a high-performance DMA engine with four DMA channels and internal buffer space for internal descriptor support. Up to 256 descriptors are supported internally or alternatively descriptors can also exist in host memory. Each descriptor provides support for large transfer sizes (up to 128MB) giving the user the capability to perform very large data transfers in any direction (memory to device, device to device, memory to memory). PEX 8615 also supports cut-thru with the industry's lowest latency of 140ns (x4 to x1) and offers two virtual channels for traffic prioritization in the system. The device also features an on-chip Non-Transparent port for dual-host and failover applications and supports dual-clock domain operation by virtue of support for Spread Spectrum Clock (SSC) isolation, is offered in a 19 x 19mm 324-ball PBGA and is available in both leaded and lead-free packaging. This device supports Access Control Services (ACS).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8615
Product Name 12 Lane, 12 Port PCI Express Switch, 19 x 19mm PBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details