Broadcom Inc. 8 Lane, 8 Port PCI Express Gen 2 (5.0 GT/s) Switch, 15 x 15mm PBGA PEX 8608

Description
The ExpressLane™ PEX 8608 device offers 8 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 8 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8608 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4 to x1) and offers two virtual channels for traffic prioritization in the system. This, combined with large packet memory (2048 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. The PEX 8608 supports both host-centric as well as true peer-to-peer traffic. The PEX 8608 also features an on-chip Non-Transparent port for dual-host and failover applications and supports dual-clock domain operation by virtue of support for Spread Spectrum Clock (SSC) isolation. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. This device can be used in a wide variety of applications including control planes in the communications and networking markets, intelligent adapter cards and embedded systems. The PEX 8608 is offered in a 15 x 15mm 196-ball PBGA and is available in both leaded and lead-free packaging. This device supports Access Control Services (ACS).
Description
The ExpressLane™ PEX 8608 device offers 8 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 8 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8608 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4 to x1) and offers two virtual channels for traffic prioritization in the system. This, combined with large packet memory (2048 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. The PEX 8608 supports both host-centric as well as true peer-to-peer traffic. The PEX 8608 also features an on-chip Non-Transparent port for dual-host and failover applications and supports dual-clock domain operation by virtue of support for Spread Spectrum Clock (SSC) isolation. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. This device can be used in a wide variety of applications including control planes in the communications and networking markets, intelligent adapter cards and embedded systems. The PEX 8608 is offered in a 15 x 15mm 196-ball PBGA and is available in both leaded and lead-free packaging. This device supports Access Control Services (ACS).

Suppliers

Company
Product
Description
Supplier Links
8 Lane, 8 Port PCI Express Gen 2 (5.0 GT/s) Switch, 15 x 15mm PBGA - PEX 8608 - Broadcom Inc.
San Jose, CA, USA
8 Lane, 8 Port PCI Express Gen 2 (5.0 GT/s) Switch, 15 x 15mm PBGA
PEX 8608
8 Lane, 8 Port PCI Express Gen 2 (5.0 GT/s) Switch, 15 x 15mm PBGA PEX 8608
The ExpressLane™ PEX 8608 device offers 8 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 8 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8608 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4 to x1) and offers two virtual channels for traffic prioritization in the system. This, combined with large packet memory (2048 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. The PEX 8608 supports both host-centric as well as true peer-to-peer traffic. The PEX 8608 also features an on-chip Non-Transparent port for dual-host and failover applications and supports dual-clock domain operation by virtue of support for Spread Spectrum Clock (SSC) isolation. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. This device can be used in a wide variety of applications including control planes in the communications and networking markets, intelligent adapter cards and embedded systems. The PEX 8608 is offered in a 15 x 15mm 196-ball PBGA and is available in both leaded and lead-free packaging. This device supports Access Control Services (ACS).

The ExpressLane™ PEX 8608 device offers 8 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 8 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8608 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4 to x1) and offers two virtual channels for traffic prioritization in the system. This, combined with large packet memory (2048 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. The PEX 8608 supports both host-centric as well as true peer-to-peer traffic. The PEX 8608 also features an on-chip Non-Transparent port for dual-host and failover applications and supports dual-clock domain operation by virtue of support for Spread Spectrum Clock (SSC) isolation. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. This device can be used in a wide variety of applications including control planes in the communications and networking markets, intelligent adapter cards and embedded systems. The PEX 8608 is offered in a 15 x 15mm 196-ball PBGA and is available in both leaded and lead-free packaging. This device supports Access Control Services (ACS).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8608
Product Name 8 Lane, 8 Port PCI Express Gen 2 (5.0 GT/s) Switch, 15 x 15mm PBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 2312-QM35825SRCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details