Broadcom Inc. 96-Lane, 24-Port PCI Express Gen 2 (5.0 GT/s) Switch, 35 x 35mm FCBGA PEX 8696

Description
The ExpressLane™ PEX 8696 device is the industry's first PCIe switch to offer 96 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 96-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide variety of applications including servers, communications, storage, blade servers, and embedded systems. The PEX 8696 supports the PCI-SIG defined Multicast protocol for PCI Express as well as Multi-root architecture supporting up to eight upstream ports for backplane applications. The PEX 8696 also features an on-chip Non-Transparent port for dual-host and failover applications, as well as four on-chip Hot-Plug controllers, allowing users to implement single-chip solutions. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8696 is offered in a 35 x 35mm 1156-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).
Description
The ExpressLane™ PEX 8696 device is the industry's first PCIe switch to offer 96 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 96-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide variety of applications including servers, communications, storage, blade servers, and embedded systems. The PEX 8696 supports the PCI-SIG defined Multicast protocol for PCI Express as well as Multi-root architecture supporting up to eight upstream ports for backplane applications. The PEX 8696 also features an on-chip Non-Transparent port for dual-host and failover applications, as well as four on-chip Hot-Plug controllers, allowing users to implement single-chip solutions. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8696 is offered in a 35 x 35mm 1156-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).

Suppliers

Company
Product
Description
Supplier Links
96-Lane, 24-Port PCI Express Gen 2 (5.0 GT/s) Switch, 35 x 35mm FCBGA - PEX 8696 - Broadcom Inc.
San Jose, CA, USA
96-Lane, 24-Port PCI Express Gen 2 (5.0 GT/s) Switch, 35 x 35mm FCBGA
PEX 8696
96-Lane, 24-Port PCI Express Gen 2 (5.0 GT/s) Switch, 35 x 35mm FCBGA PEX 8696
The ExpressLane™ PEX 8696 device is the industry's first PCIe switch to offer 96 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 96-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide variety of applications including servers, communications, storage, blade servers, and embedded systems. The PEX 8696 supports the PCI-SIG defined Multicast protocol for PCI Express as well as Multi-root architecture supporting up to eight upstream ports for backplane applications. The PEX 8696 also features an on-chip Non-Transparent port for dual-host and failover applications, as well as four on-chip Hot-Plug controllers, allowing users to implement single-chip solutions. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8696 is offered in a 35 x 35mm 1156-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).

The ExpressLane™ PEX 8696 device is the industry's first PCIe switch to offer 96 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 96-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide variety of applications including servers, communications, storage, blade servers, and embedded systems. The PEX 8696 supports the PCI-SIG defined Multicast protocol for PCI Express as well as Multi-root architecture supporting up to eight upstream ports for backplane applications. The PEX 8696 also features an on-chip Non-Transparent port for dual-host and failover applications, as well as four on-chip Hot-Plug controllers, allowing users to implement single-chip solutions. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8696 is offered in a 35 x 35mm 1156-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8696
Product Name 96-Lane, 24-Port PCI Express Gen 2 (5.0 GT/s) Switch, 35 x 35mm FCBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details