Broadcom Inc. 8 Lane, 8 Port PCI Express Switch, 15 x 15mm PBGA PEX 8509

Description
The ExpressLane™ PEX 8509 8-lane, 8-port switch product offers PCI Express switching capability conforming to the PCI Express Specification r1.1. This device with an equal number of lanes and ports can be used in a wide variety of applications including control planes in the communications and networking markets, embedded systems, multi-function printers, network interface adapters, medical imaging systems, industrial-control systems and AMC cards. The PEX 8509 architecture supports packet cut-thru with the industry's lowest latency of 118ns (x4 to x1). This, combined with large packet memory (1024 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. The PEX 8509 is offered in the industry's smallest package of 15 x 15mm 196-ball PBGA. The device is available in leaded and lead-free packaging.
Description
The ExpressLane™ PEX 8509 8-lane, 8-port switch product offers PCI Express switching capability conforming to the PCI Express Specification r1.1. This device with an equal number of lanes and ports can be used in a wide variety of applications including control planes in the communications and networking markets, embedded systems, multi-function printers, network interface adapters, medical imaging systems, industrial-control systems and AMC cards. The PEX 8509 architecture supports packet cut-thru with the industry's lowest latency of 118ns (x4 to x1). This, combined with large packet memory (1024 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. The PEX 8509 is offered in the industry's smallest package of 15 x 15mm 196-ball PBGA. The device is available in leaded and lead-free packaging.

Suppliers

Company
Product
Description
Supplier Links
8 Lane, 8 Port PCI Express Switch, 15 x 15mm PBGA - PEX 8509 - Broadcom Inc.
San Jose, CA, USA
8 Lane, 8 Port PCI Express Switch, 15 x 15mm PBGA
PEX 8509
8 Lane, 8 Port PCI Express Switch, 15 x 15mm PBGA PEX 8509
The ExpressLane™ PEX 8509 8-lane, 8-port switch product offers PCI Express switching capability conforming to the PCI Express Specification r1.1. This device with an equal number of lanes and ports can be used in a wide variety of applications including control planes in the communications and networking markets, embedded systems, multi-function printers, network interface adapters, medical imaging systems, industrial-control systems and AMC cards. The PEX 8509 architecture supports packet cut-thru with the industry's lowest latency of 118ns (x4 to x1). This, combined with large packet memory (1024 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. The PEX 8509 is offered in the industry's smallest package of 15 x 15mm 196-ball PBGA. The device is available in leaded and lead-free packaging.

The ExpressLane™ PEX 8509 8-lane, 8-port switch product offers PCI Express switching capability conforming to the PCI Express Specification r1.1. This device with an equal number of lanes and ports can be used in a wide variety of applications including control planes in the communications and networking markets, embedded systems, multi-function printers, network interface adapters, medical imaging systems, industrial-control systems and AMC cards. The PEX 8509 architecture supports packet cut-thru with the industry's lowest latency of 118ns (x4 to x1). This, combined with large packet memory (1024 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. The PEX 8509 is offered in the industry's smallest package of 15 x 15mm 196-ball PBGA. The device is available in leaded and lead-free packaging.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8509
Product Name 8 Lane, 8 Port PCI Express Switch, 15 x 15mm PBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details