Broadcom Inc. 48-Lane, 18-Port PCI Express Gen 3 (8 GT/s) Switch, 27 x 27mm FCBGA PEX 8749

Description
The ExpressLane™ PEX 8749 is a 48-lane, 18-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8749 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking interconnection to a wide variety of applications including servers, storage, communications, and graphics platforms. In addition to high number port count, the device offers on-chip DMA engines, two NT ports and clock isolation capability. Due to their backwards compatibility, designing with PCIe Gen3 switches in mixed (Gen1, Gen2 and Gen3) systems allows designers to future-proof their designs for full Gen3 enablement when migrating to next-generation end-points. The PEX 8749 is well suited for fan-out, aggregation, and peer-to-peer traffic patterns. Included is PLX's proprietary visionPAK debug software, which allows, for example, internal receive-eye observation after equalization and access to the devices' internal debug registers thus enabling faster time to market.
Description
The ExpressLane™ PEX 8749 is a 48-lane, 18-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8749 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking interconnection to a wide variety of applications including servers, storage, communications, and graphics platforms. In addition to high number port count, the device offers on-chip DMA engines, two NT ports and clock isolation capability. Due to their backwards compatibility, designing with PCIe Gen3 switches in mixed (Gen1, Gen2 and Gen3) systems allows designers to future-proof their designs for full Gen3 enablement when migrating to next-generation end-points. The PEX 8749 is well suited for fan-out, aggregation, and peer-to-peer traffic patterns. Included is PLX's proprietary visionPAK debug software, which allows, for example, internal receive-eye observation after equalization and access to the devices' internal debug registers thus enabling faster time to market.

Suppliers

Company
Product
Description
Supplier Links
48-Lane, 18-Port PCI Express Gen 3 (8 GT/s) Switch, 27 x 27mm FCBGA - PEX 8749 - Broadcom Inc.
San Jose, CA, USA
48-Lane, 18-Port PCI Express Gen 3 (8 GT/s) Switch, 27 x 27mm FCBGA
PEX 8749
48-Lane, 18-Port PCI Express Gen 3 (8 GT/s) Switch, 27 x 27mm FCBGA PEX 8749
The ExpressLane™ PEX 8749 is a 48-lane, 18-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8749 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking interconnection to a wide variety of applications including servers, storage, communications, and graphics platforms. In addition to high number port count, the device offers on-chip DMA engines, two NT ports and clock isolation capability. Due to their backwards compatibility, designing with PCIe Gen3 switches in mixed (Gen1, Gen2 and Gen3) systems allows designers to future-proof their designs for full Gen3 enablement when migrating to next-generation end-points. The PEX 8749 is well suited for fan-out, aggregation, and peer-to-peer traffic patterns. Included is PLX's proprietary visionPAK debug software, which allows, for example, internal receive-eye observation after equalization and access to the devices' internal debug registers thus enabling faster time to market.

The ExpressLane™ PEX 8749 is a 48-lane, 18-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8749 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking interconnection to a wide variety of applications including servers, storage, communications, and graphics platforms. In addition to high number port count, the device offers on-chip DMA engines, two NT ports and clock isolation capability. Due to their backwards compatibility, designing with PCIe Gen3 switches in mixed (Gen1, Gen2 and Gen3) systems allows designers to future-proof their designs for full Gen3 enablement when migrating to next-generation end-points. The PEX 8749 is well suited for fan-out, aggregation, and peer-to-peer traffic patterns. Included is PLX's proprietary visionPAK debug software, which allows, for example, internal receive-eye observation after equalization and access to the devices' internal debug registers thus enabling faster time to market.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8749
Product Name 48-Lane, 18-Port PCI Express Gen 3 (8 GT/s) Switch, 27 x 27mm FCBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 554247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 2312-QM33120WSB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details