Broadcom Inc. RF Amplifiers MGA-61563-BLKG

Description
IC RF AMP 0HZ-5GHZ SOT363 SC70
Datasheet
Description
IC RF AMP 0HZ-5GHZ SOT363 SC70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-61563-BLKG - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
MGA-61563-BLKG
RF Amplifiers MGA-61563-BLKG
IC RF AMP 0HZ-5GHZ SOT363 SC70

IC RF AMP 0HZ-5GHZ SOT363 SC70

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MGA-61563-BLKG
Product Name RF Amplifiers
Supply Voltage Other; 3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Modems - ICs and Modules - SI2404-C-FSR-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details