Broadcom Inc. 32-Lane, 12- Port PCI Express Gen 2 (5.0 GT/s) Switch, 27 x 27mm FCBGA PEX 8632

Description
The ExpressLane™ PEX 8632 device offers 32 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 32-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide variety of applications including servers, communications, storage, blade servers, and embedded systems. The PEX 8632 boasts the industry's lowest 32-lane PCIe Gen 2 latency at 145ns and unsurpassed performance with its non-blocking architecture, capable of supporting both host-centric as well as true peer-to-peer traffic. The PEX 8632 also features an on-chip Non-Transparent port for dual-host and failover applications, as well as three on-chip Hot-Plug controllers, allowing users to implement single-chip solutions. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8632 is offered in a 27 x 27mm 676-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).
Description
The ExpressLane™ PEX 8632 device offers 32 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 32-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide variety of applications including servers, communications, storage, blade servers, and embedded systems. The PEX 8632 boasts the industry's lowest 32-lane PCIe Gen 2 latency at 145ns and unsurpassed performance with its non-blocking architecture, capable of supporting both host-centric as well as true peer-to-peer traffic. The PEX 8632 also features an on-chip Non-Transparent port for dual-host and failover applications, as well as three on-chip Hot-Plug controllers, allowing users to implement single-chip solutions. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8632 is offered in a 27 x 27mm 676-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).

Suppliers

Company
Product
Description
Supplier Links
32-Lane, 12- Port PCI Express Gen 2 (5.0 GT/s) Switch, 27 x 27mm FCBGA - PEX 8632 - Broadcom Inc.
San Jose, CA, USA
32-Lane, 12- Port PCI Express Gen 2 (5.0 GT/s) Switch, 27 x 27mm FCBGA
PEX 8632
32-Lane, 12- Port PCI Express Gen 2 (5.0 GT/s) Switch, 27 x 27mm FCBGA PEX 8632
The ExpressLane™ PEX 8632 device offers 32 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 32-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide variety of applications including servers, communications, storage, blade servers, and embedded systems. The PEX 8632 boasts the industry's lowest 32-lane PCIe Gen 2 latency at 145ns and unsurpassed performance with its non-blocking architecture, capable of supporting both host-centric as well as true peer-to-peer traffic. The PEX 8632 also features an on-chip Non-Transparent port for dual-host and failover applications, as well as three on-chip Hot-Plug controllers, allowing users to implement single-chip solutions. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8632 is offered in a 27 x 27mm 676-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).

The ExpressLane™ PEX 8632 device offers 32 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 32-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide variety of applications including servers, communications, storage, blade servers, and embedded systems. The PEX 8632 boasts the industry's lowest 32-lane PCIe Gen 2 latency at 145ns and unsurpassed performance with its non-blocking architecture, capable of supporting both host-centric as well as true peer-to-peer traffic. The PEX 8632 also features an on-chip Non-Transparent port for dual-host and failover applications, as well as three on-chip Hot-Plug controllers, allowing users to implement single-chip solutions. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8632 is offered in a 27 x 27mm 676-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8632
Product Name 32-Lane, 12- Port PCI Express Gen 2 (5.0 GT/s) Switch, 27 x 27mm FCBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32178-B-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details