Broadcom Inc. RF Amplifiers MSA-0886-BLKG

Description
IC AMP 0HZ-5.5GHZ 86 PLASTIC PKG
Datasheet
Description
IC AMP 0HZ-5.5GHZ 86 PLASTIC PKG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MSA-0886-BLKG - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
MSA-0886-BLKG
RF Amplifiers MSA-0886-BLKG
IC AMP 0HZ-5.5GHZ 86 PLASTIC PKG

IC AMP 0HZ-5.5GHZ 86 PLASTIC PKG

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MSA-0886-BLKG
Product Name RF Amplifiers
Supply Voltage Other; 6.2V ~ 9.4V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - NRF2402G-REEL - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transmitter
Supply Voltage Other; 1.9V ~ 3.6V
Data Rate 1000 kbps
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
Telecom - SI32193-A-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details