Broadcom Inc. 12-Lane, 5-Port PCI Express Gen 3 (8 GT/s) Switch, 19 x 19mm FCBGA PEX 8714

Description
The ExpressLane™ PEX8714 is a 12-lane, 5-port, PCIe Gen3 switch device developed on 40nm technology. PEX8714 offers PCI Express switching capability that enables users to connect a host to the endpoints via scalable, high-bandwidth, non-blocking interconnection to a wide variety of applications including servers, storage, communications, and graphics platforms. In addition to the lanes and ports, the device offers one NT port and clock isolation capability. Due to their backwards compatibility, designing with PCIe Gen3 switches in mixed (Gen1, Gen2 and Gen3) systems allows designers to future-proof their designs for full Gen3 enablement when migrating to next-generation end-points. The PEX8714 is well suited for fan-out, aggregation, and peer-to-peer traffic patterns. Included is PLX's proprietary visionPAK debug software, which allows, for example, internal receive-eye observation after equalization and access to the devices' internal debug registers thus enabling faster time to market.
Description
The ExpressLane™ PEX8714 is a 12-lane, 5-port, PCIe Gen3 switch device developed on 40nm technology. PEX8714 offers PCI Express switching capability that enables users to connect a host to the endpoints via scalable, high-bandwidth, non-blocking interconnection to a wide variety of applications including servers, storage, communications, and graphics platforms. In addition to the lanes and ports, the device offers one NT port and clock isolation capability. Due to their backwards compatibility, designing with PCIe Gen3 switches in mixed (Gen1, Gen2 and Gen3) systems allows designers to future-proof their designs for full Gen3 enablement when migrating to next-generation end-points. The PEX8714 is well suited for fan-out, aggregation, and peer-to-peer traffic patterns. Included is PLX's proprietary visionPAK debug software, which allows, for example, internal receive-eye observation after equalization and access to the devices' internal debug registers thus enabling faster time to market.

Suppliers

Company
Product
Description
Supplier Links
12-Lane, 5-Port PCI Express Gen 3 (8 GT/s) Switch, 19 x 19mm FCBGA - PEX 8714 - Broadcom Inc.
San Jose, CA, USA
12-Lane, 5-Port PCI Express Gen 3 (8 GT/s) Switch, 19 x 19mm FCBGA
PEX 8714
12-Lane, 5-Port PCI Express Gen 3 (8 GT/s) Switch, 19 x 19mm FCBGA PEX 8714
The ExpressLane™ PEX8714 is a 12-lane, 5-port, PCIe Gen3 switch device developed on 40nm technology. PEX8714 offers PCI Express switching capability that enables users to connect a host to the endpoints via scalable, high-bandwidth, non-blocking interconnection to a wide variety of applications including servers, storage, communications, and graphics platforms. In addition to the lanes and ports, the device offers one NT port and clock isolation capability. Due to their backwards compatibility, designing with PCIe Gen3 switches in mixed (Gen1, Gen2 and Gen3) systems allows designers to future-proof their designs for full Gen3 enablement when migrating to next-generation end-points. The PEX8714 is well suited for fan-out, aggregation, and peer-to-peer traffic patterns. Included is PLX's proprietary visionPAK debug software, which allows, for example, internal receive-eye observation after equalization and access to the devices' internal debug registers thus enabling faster time to market.

The ExpressLane™ PEX8714 is a 12-lane, 5-port, PCIe Gen3 switch device developed on 40nm technology. PEX8714 offers PCI Express switching capability that enables users to connect a host to the endpoints via scalable, high-bandwidth, non-blocking interconnection to a wide variety of applications including servers, storage, communications, and graphics platforms. In addition to the lanes and ports, the device offers one NT port and clock isolation capability. Due to their backwards compatibility, designing with PCIe Gen3 switches in mixed (Gen1, Gen2 and Gen3) systems allows designers to future-proof their designs for full Gen3 enablement when migrating to next-generation end-points. The PEX8714 is well suited for fan-out, aggregation, and peer-to-peer traffic patterns. Included is PLX's proprietary visionPAK debug software, which allows, for example, internal receive-eye observation after equalization and access to the devices' internal debug registers thus enabling faster time to market.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8714
Product Name 12-Lane, 5-Port PCI Express Gen 3 (8 GT/s) Switch, 19 x 19mm FCBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32177-B-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
GPS Antennas - 554247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details