Broadcom Inc. RF Amplifiers MGA-665P8-BLK

Description
IC RF AMP 500MHZ-6GHZ 8LPCC
Description
IC RF AMP 500MHZ-6GHZ 8LPCC

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-665P8-BLK - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
MGA-665P8-BLK
RF Amplifiers MGA-665P8-BLK
IC RF AMP 500MHZ-6GHZ 8LPCC

IC RF AMP 500MHZ-6GHZ 8LPCC

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MGA-665P8-BLK
Product Name RF Amplifiers
Supply Voltage Other; 2.7V ~ 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4769-A41-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details