Broadcom Inc. RF Amplifiers MGA-30216-BLKG

Description
IC RF AMP 1.7GHZ-2.7GHZ 16QFN
Description
IC RF AMP 1.7GHZ-2.7GHZ 16QFN

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-30216-BLKG - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
MGA-30216-BLKG
RF Amplifiers MGA-30216-BLKG
IC RF AMP 1.7GHZ-2.7GHZ 16QFN

IC RF AMP 1.7GHZ-2.7GHZ 16QFN

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MGA-30216-BLKG
Product Name RF Amplifiers
Supply Voltage Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF8001-R2Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 100323PC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Receivers - 863-SI47957A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details