Broadcom Inc. RF Amplifiers MGA-545P8-BLK

Description
IC AMP CELLULAR 50MHZ-7GHZ 8LPCC
Datasheet
Description
IC AMP CELLULAR 50MHZ-7GHZ 8LPCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-545P8-BLK - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
MGA-545P8-BLK
RF Amplifiers MGA-545P8-BLK
IC AMP CELLULAR 50MHZ-7GHZ 8LPCC

IC AMP CELLULAR 50MHZ-7GHZ 8LPCC

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MGA-545P8-BLK
Product Name RF Amplifiers
Technology Cellular, PCS, WLAN, WLL
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54F657LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
RF Receivers - SI4765-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details