Broadcom Inc. PEX 8548: 48 Lane, 9 Port PCI Express Switch, 37.5 x 37.5mm² PBGA PEX 8548

Description
The ExpressLane™ PEX 8548 device offers 48 PCI Express lanes, capable of configuring up to 9 flexible ports. The switch conforms to the PCI Express Base Specification, rev 1.1. The 48-lane switch enables users to add scalable, high bandwidth I/Os to a wide variety of applications including servers, storage, communications, blade servers, and embedded-control systems. The architecture supports packet cut-thru with the industry's lowest latency of 110ns (x16 to x16). This, combined with large packet memory (1024 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports for performance-hungry applications. The PEX 8548 is offered in a 37.5 x 37.5mm² 736-ball PBGA package. This device is available in leaded and lead-free packaging.
Description
The ExpressLane™ PEX 8548 device offers 48 PCI Express lanes, capable of configuring up to 9 flexible ports. The switch conforms to the PCI Express Base Specification, rev 1.1. The 48-lane switch enables users to add scalable, high bandwidth I/Os to a wide variety of applications including servers, storage, communications, blade servers, and embedded-control systems. The architecture supports packet cut-thru with the industry's lowest latency of 110ns (x16 to x16). This, combined with large packet memory (1024 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports for performance-hungry applications. The PEX 8548 is offered in a 37.5 x 37.5mm² 736-ball PBGA package. This device is available in leaded and lead-free packaging.

Suppliers

Company
Product
Description
Supplier Links
PEX 8548: 48 Lane, 9 Port PCI Express Switch, 37.5 x 37.5mm² PBGA - PEX 8548 - Broadcom Inc.
San Jose, CA, USA
PEX 8548: 48 Lane, 9 Port PCI Express Switch, 37.5 x 37.5mm² PBGA
PEX 8548
PEX 8548: 48 Lane, 9 Port PCI Express Switch, 37.5 x 37.5mm² PBGA PEX 8548
The ExpressLane™ PEX 8548 device offers 48 PCI Express lanes, capable of configuring up to 9 flexible ports. The switch conforms to the PCI Express Base Specification, rev 1.1. The 48-lane switch enables users to add scalable, high bandwidth I/Os to a wide variety of applications including servers, storage, communications, blade servers, and embedded-control systems. The architecture supports packet cut-thru with the industry's lowest latency of 110ns (x16 to x16). This, combined with large packet memory (1024 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports for performance-hungry applications. The PEX 8548 is offered in a 37.5 x 37.5mm² 736-ball PBGA package. This device is available in leaded and lead-free packaging.

The ExpressLane™ PEX 8548 device offers 48 PCI Express lanes, capable of configuring up to 9 flexible ports. The switch conforms to the PCI Express Base Specification, rev 1.1. The 48-lane switch enables users to add scalable, high bandwidth I/Os to a wide variety of applications including servers, storage, communications, blade servers, and embedded-control systems. The architecture supports packet cut-thru with the industry's lowest latency of 110ns (x16 to x16). This, combined with large packet memory (1024 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports for performance-hungry applications. The PEX 8548 is offered in a 37.5 x 37.5mm² 736-ball PBGA package. This device is available in leaded and lead-free packaging.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8548
Product Name PEX 8548: 48 Lane, 9 Port PCI Express Switch, 37.5 x 37.5mm² PBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Buffers, Drivers, Receivers, Transceivers - 100313PC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Modems - ICs and Modules - SI2404-D-GTR-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details