Broadcom Inc. 16 Lane, 16 Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm PBGA PEX 8618

Description
The ExpressLane™ PEX 8618 device offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 16 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8618 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4 to x1) and offers two virtual channels for traffic prioritization in the system. This, combined with large packet memory (2048 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. The PEX 8618 supports both host-centric as well as true peer-to-peer traffic. The PEX 8618 also features an on-chip Non-Transparent port for dual-host and failover applications and supports dual-clock domain operation by virtue of support for Spread Spectrum Clock (SSC) isolation. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. This device can be used in a wide variety of applications including control planes in the communications and networking markets, servers, storage systems, embedded systems, multi-function printers, network interface adapters, medical imaging systems, industrial-control systems and AMC cards. The PEX 8618 is offered in a 19 x 19mm 324-ball PBGA and is available in both leaded and lead-free packaging. This device supports Access Control Services (ACS).
Description
The ExpressLane™ PEX 8618 device offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 16 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8618 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4 to x1) and offers two virtual channels for traffic prioritization in the system. This, combined with large packet memory (2048 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. The PEX 8618 supports both host-centric as well as true peer-to-peer traffic. The PEX 8618 also features an on-chip Non-Transparent port for dual-host and failover applications and supports dual-clock domain operation by virtue of support for Spread Spectrum Clock (SSC) isolation. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. This device can be used in a wide variety of applications including control planes in the communications and networking markets, servers, storage systems, embedded systems, multi-function printers, network interface adapters, medical imaging systems, industrial-control systems and AMC cards. The PEX 8618 is offered in a 19 x 19mm 324-ball PBGA and is available in both leaded and lead-free packaging. This device supports Access Control Services (ACS).

Suppliers

Company
Product
Description
Supplier Links
16 Lane, 16 Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm PBGA - PEX 8618 - Broadcom Inc.
San Jose, CA, USA
16 Lane, 16 Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm PBGA
PEX 8618
16 Lane, 16 Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm PBGA PEX 8618
The ExpressLane™ PEX 8618 device offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 16 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8618 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4 to x1) and offers two virtual channels for traffic prioritization in the system. This, combined with large packet memory (2048 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. The PEX 8618 supports both host-centric as well as true peer-to-peer traffic. The PEX 8618 also features an on-chip Non-Transparent port for dual-host and failover applications and supports dual-clock domain operation by virtue of support for Spread Spectrum Clock (SSC) isolation. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. This device can be used in a wide variety of applications including control planes in the communications and networking markets, servers, storage systems, embedded systems, multi-function printers, network interface adapters, medical imaging systems, industrial-control systems and AMC cards. The PEX 8618 is offered in a 19 x 19mm 324-ball PBGA and is available in both leaded and lead-free packaging. This device supports Access Control Services (ACS).

The ExpressLane™ PEX 8618 device offers 16 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 16 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8618 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4 to x1) and offers two virtual channels for traffic prioritization in the system. This, combined with large packet memory (2048 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. The PEX 8618 supports both host-centric as well as true peer-to-peer traffic. The PEX 8618 also features an on-chip Non-Transparent port for dual-host and failover applications and supports dual-clock domain operation by virtue of support for Spread Spectrum Clock (SSC) isolation. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. This device can be used in a wide variety of applications including control planes in the communications and networking markets, servers, storage systems, embedded systems, multi-function printers, network interface adapters, medical imaging systems, industrial-control systems and AMC cards. The PEX 8618 is offered in a 19 x 19mm 324-ball PBGA and is available in both leaded and lead-free packaging. This device supports Access Control Services (ACS).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8618
Product Name 16 Lane, 16 Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm PBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 26LS34PC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 2312-QPG6200LSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 1000 kbps
View Details