Broadcom Inc. PEX 8533: 32 Lane, 6 Port PCI Express Switch, 35 x 35mm² PBGA PEX 8533

Description
The ExpressLane™ PEX 8533 device offers 32 PCI Express lanes, capable of configuring up to 6 flexible ports. The switch conforms to the PCI Express Base Specification, rev 1.1. The 32-lane switch enables users to add scalable, high bandwidth I/Os to a wide variety of applications including servers, storage, communications, blade servers, and embedded-control systems. The PEX 8533 is well suited for fan-out, aggregation, peer-to-peer, backplane, and switch fabric applications. The architecture supports packet cut-thru with the industry's lowest latency of 115ns (x8 to x8) for a 32-lane switch. This, combined with large packet memory (1024 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports for performance-hungry applications. The PEX 8533 is offered in a 35 x 35mm² 680-ball PBGA package. This device is available in leaded and lead-free packaging.
Description
The ExpressLane™ PEX 8533 device offers 32 PCI Express lanes, capable of configuring up to 6 flexible ports. The switch conforms to the PCI Express Base Specification, rev 1.1. The 32-lane switch enables users to add scalable, high bandwidth I/Os to a wide variety of applications including servers, storage, communications, blade servers, and embedded-control systems. The PEX 8533 is well suited for fan-out, aggregation, peer-to-peer, backplane, and switch fabric applications. The architecture supports packet cut-thru with the industry's lowest latency of 115ns (x8 to x8) for a 32-lane switch. This, combined with large packet memory (1024 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports for performance-hungry applications. The PEX 8533 is offered in a 35 x 35mm² 680-ball PBGA package. This device is available in leaded and lead-free packaging.

Suppliers

Company
Product
Description
Supplier Links
PEX 8533: 32 Lane, 6 Port PCI Express Switch, 35 x 35mm² PBGA - PEX 8533 - Broadcom Inc.
San Jose, CA, USA
PEX 8533: 32 Lane, 6 Port PCI Express Switch, 35 x 35mm² PBGA
PEX 8533
PEX 8533: 32 Lane, 6 Port PCI Express Switch, 35 x 35mm² PBGA PEX 8533
The ExpressLane™ PEX 8533 device offers 32 PCI Express lanes, capable of configuring up to 6 flexible ports. The switch conforms to the PCI Express Base Specification, rev 1.1. The 32-lane switch enables users to add scalable, high bandwidth I/Os to a wide variety of applications including servers, storage, communications, blade servers, and embedded-control systems. The PEX 8533 is well suited for fan-out, aggregation, peer-to-peer, backplane, and switch fabric applications. The architecture supports packet cut-thru with the industry's lowest latency of 115ns (x8 to x8) for a 32-lane switch. This, combined with large packet memory (1024 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports for performance-hungry applications. The PEX 8533 is offered in a 35 x 35mm² 680-ball PBGA package. This device is available in leaded and lead-free packaging.

The ExpressLane™ PEX 8533 device offers 32 PCI Express lanes, capable of configuring up to 6 flexible ports. The switch conforms to the PCI Express Base Specification, rev 1.1. The 32-lane switch enables users to add scalable, high bandwidth I/Os to a wide variety of applications including servers, storage, communications, blade servers, and embedded-control systems. The PEX 8533 is well suited for fan-out, aggregation, peer-to-peer, backplane, and switch fabric applications. The architecture supports packet cut-thru with the industry's lowest latency of 115ns (x8 to x8) for a 32-lane switch. This, combined with large packet memory (1024 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports for performance-hungry applications. The PEX 8533 is offered in a 35 x 35mm² 680-ball PBGA package. This device is available in leaded and lead-free packaging.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8533
Product Name PEX 8533: 32 Lane, 6 Port PCI Express Switch, 35 x 35mm² PBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details