Broadcom Inc. Interface - Drivers, Receivers, Transceivers BCM84748AKFSBG

Description
QUAD CHANNEL WIS/10GE
Datasheet
Description
QUAD CHANNEL WIS/10GE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - BCM84748AKFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
BCM84748AKFSBG
Interface - Drivers, Receivers, Transceivers BCM84748AKFSBG
QUAD CHANNEL WIS/10GE

QUAD CHANNEL WIS/10GE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number BCM84748AKFSBG
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
Telecom - SI32280-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Transceiver ICs - NRF2401AG-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers