Broadcom Inc. 24 Lane, 24 Port PCI Express Switch, 35 x 35mm FCBGA PEX 8625

Description
The ExpressLane™ PEX 8625 offers 24 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. With 24-ports, the PEX 8625 is the largest PCIe switch in the industry serving the communications and networking markets. The PEX 8625 architecture implements Multicast as defined in the PCI Express Specification. With support for 64 multicast groups and 24 ports, the PEX 8625 provides the user with flexibility in the programmability of multicast, a required feature in the primary markets served by the PEX 8625. Any available port in the PEX 8625 can be the source of a multicast transaction based. PEX 8625 also supports cut-thru with the industry's lowest latency of 200ns (x1 to x1) and offers state of the art test and debug features which provide visibility into the various internal blocks including the SerDes. The device also features an on-chip Non-Transparent port for dual-host and failover applications as well as Virtual Switch Mode function for endpoint migration. The PEX 8625 is offered in a 35 x 35mm 1156-ball FCBGA and is available in lead-free packaging. This device supports Access Control Services (ACS).
Description
The ExpressLane™ PEX 8625 offers 24 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. With 24-ports, the PEX 8625 is the largest PCIe switch in the industry serving the communications and networking markets. The PEX 8625 architecture implements Multicast as defined in the PCI Express Specification. With support for 64 multicast groups and 24 ports, the PEX 8625 provides the user with flexibility in the programmability of multicast, a required feature in the primary markets served by the PEX 8625. Any available port in the PEX 8625 can be the source of a multicast transaction based. PEX 8625 also supports cut-thru with the industry's lowest latency of 200ns (x1 to x1) and offers state of the art test and debug features which provide visibility into the various internal blocks including the SerDes. The device also features an on-chip Non-Transparent port for dual-host and failover applications as well as Virtual Switch Mode function for endpoint migration. The PEX 8625 is offered in a 35 x 35mm 1156-ball FCBGA and is available in lead-free packaging. This device supports Access Control Services (ACS).

Suppliers

Company
Product
Description
Supplier Links
24 Lane, 24 Port PCI Express Switch, 35 x 35mm FCBGA - PEX 8625 - Broadcom Inc.
San Jose, CA, USA
24 Lane, 24 Port PCI Express Switch, 35 x 35mm FCBGA
PEX 8625
24 Lane, 24 Port PCI Express Switch, 35 x 35mm FCBGA PEX 8625
The ExpressLane™ PEX 8625 offers 24 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. With 24-ports, the PEX 8625 is the largest PCIe switch in the industry serving the communications and networking markets. The PEX 8625 architecture implements Multicast as defined in the PCI Express Specification. With support for 64 multicast groups and 24 ports, the PEX 8625 provides the user with flexibility in the programmability of multicast, a required feature in the primary markets served by the PEX 8625. Any available port in the PEX 8625 can be the source of a multicast transaction based. PEX 8625 also supports cut-thru with the industry's lowest latency of 200ns (x1 to x1) and offers state of the art test and debug features which provide visibility into the various internal blocks including the SerDes. The device also features an on-chip Non-Transparent port for dual-host and failover applications as well as Virtual Switch Mode function for endpoint migration. The PEX 8625 is offered in a 35 x 35mm 1156-ball FCBGA and is available in lead-free packaging. This device supports Access Control Services (ACS).

The ExpressLane™ PEX 8625 offers 24 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. With 24-ports, the PEX 8625 is the largest PCIe switch in the industry serving the communications and networking markets. The PEX 8625 architecture implements Multicast as defined in the PCI Express Specification. With support for 64 multicast groups and 24 ports, the PEX 8625 provides the user with flexibility in the programmability of multicast, a required feature in the primary markets served by the PEX 8625. Any available port in the PEX 8625 can be the source of a multicast transaction based. PEX 8625 also supports cut-thru with the industry's lowest latency of 200ns (x1 to x1) and offers state of the art test and debug features which provide visibility into the various internal blocks including the SerDes. The device also features an on-chip Non-Transparent port for dual-host and failover applications as well as Virtual Switch Mode function for endpoint migration. The PEX 8625 is offered in a 35 x 35mm 1156-ball FCBGA and is available in lead-free packaging. This device supports Access Control Services (ACS).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8625
Product Name 24 Lane, 24 Port PCI Express Switch, 35 x 35mm FCBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2404-C-FTR-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details