Broadcom Inc. 12-Lane, 3-Port PCI Express Gen 3 (8 GT/s) Switch, 19 x 19mm FCBGA PEX 8712

Description
The ExpressLane™ PEX 8712 is a 12-lane, 3-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8712 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking interconnection to a wide variety of applications including servers, storage, communications, and graphics platforms. The PEX 8712 is well suited for fan-out, aggregation, and peer-to-peer traffic patterns. Included is PLX's proprietary visionPAK debug software, which allows, for example, internal receive-eye observation after equalization and access to the devices' internal debug registers thus enabling faster time to market.
Description
The ExpressLane™ PEX 8712 is a 12-lane, 3-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8712 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking interconnection to a wide variety of applications including servers, storage, communications, and graphics platforms. The PEX 8712 is well suited for fan-out, aggregation, and peer-to-peer traffic patterns. Included is PLX's proprietary visionPAK debug software, which allows, for example, internal receive-eye observation after equalization and access to the devices' internal debug registers thus enabling faster time to market.

Suppliers

Company
Product
Description
Supplier Links
12-Lane, 3-Port PCI Express Gen 3 (8 GT/s) Switch, 19 x 19mm FCBGA - PEX 8712 - Broadcom Inc.
San Jose, CA, USA
12-Lane, 3-Port PCI Express Gen 3 (8 GT/s) Switch, 19 x 19mm FCBGA
PEX 8712
12-Lane, 3-Port PCI Express Gen 3 (8 GT/s) Switch, 19 x 19mm FCBGA PEX 8712
The ExpressLane™ PEX 8712 is a 12-lane, 3-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8712 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking interconnection to a wide variety of applications including servers, storage, communications, and graphics platforms. The PEX 8712 is well suited for fan-out, aggregation, and peer-to-peer traffic patterns. Included is PLX's proprietary visionPAK debug software, which allows, for example, internal receive-eye observation after equalization and access to the devices' internal debug registers thus enabling faster time to market.

The ExpressLane™ PEX 8712 is a 12-lane, 3-port, PCIe Gen 3 switch device developed on 40nm technology. PEX 8712 offers Multi-Host PCI Express switching capability that enables users to connect multiple hosts to their respective endpoints via scalable, high-bandwidth, non-blocking interconnection to a wide variety of applications including servers, storage, communications, and graphics platforms. The PEX 8712 is well suited for fan-out, aggregation, and peer-to-peer traffic patterns. Included is PLX's proprietary visionPAK debug software, which allows, for example, internal receive-eye observation after equalization and access to the devices' internal debug registers thus enabling faster time to market.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8712
Product Name 12-Lane, 3-Port PCI Express Gen 3 (8 GT/s) Switch, 19 x 19mm FCBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
Modems - ICs and Modules - 336-4373-ND - DigiKey
Specs
Interface Parallel/Serial
Supply Voltage 3.3V; 3.6V; 5V
Data Rate 2.4 kbps
View Details
RF Transceiver ICs - 4823-NRF52810-QFAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details