Broadcom Inc. RF Amplifiers MGA-81563-TR1G

Description
IC RF AMP ISM 100MHZ-6GHZ SOT363
Datasheet
Description
IC RF AMP ISM 100MHZ-6GHZ SOT363
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-81563-TR1G - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
MGA-81563-TR1G
RF Amplifiers MGA-81563-TR1G
IC RF AMP ISM 100MHZ-6GHZ SOT363

IC RF AMP ISM 100MHZ-6GHZ SOT363

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MGA-81563-TR1G
Product Name RF Amplifiers
Technology ISM, PCS, PHS, SATCOM, WLL
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Receivers - SI4744-C10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 26 mA
View Details