Broadcom Inc. 12 Lane, 12 Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm PBGA PEX 8614

Description
The ExpressLane™ PEX 8614 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8614 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4 to x1) and offers two virtual channels for traffic prioritization in the system. This, combined with large packet memory (2048 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. The PEX 8614 supports both host-centric as well as true peer-to-peer traffic. The PEX 8614 also features an on-chip Non-Transparent port for dual-host and failover applications and supports dual-clock domain operation by virtue of support for Spread Spectrum Clock (SSC) isolation. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. This device can be used in a wide variety of applications including control planes in the communications and networking markets, servers, storage systems and embedded systems. The PEX 8614 is offered in a 19 x 19mm 324-ball PBGA and is available in both leaded and lead-free packaging. This device supports Access Control Services (ACS).
Description
The ExpressLane™ PEX 8614 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8614 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4 to x1) and offers two virtual channels for traffic prioritization in the system. This, combined with large packet memory (2048 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. The PEX 8614 supports both host-centric as well as true peer-to-peer traffic. The PEX 8614 also features an on-chip Non-Transparent port for dual-host and failover applications and supports dual-clock domain operation by virtue of support for Spread Spectrum Clock (SSC) isolation. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. This device can be used in a wide variety of applications including control planes in the communications and networking markets, servers, storage systems and embedded systems. The PEX 8614 is offered in a 19 x 19mm 324-ball PBGA and is available in both leaded and lead-free packaging. This device supports Access Control Services (ACS).

Suppliers

Company
Product
Description
Supplier Links
12 Lane, 12 Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm PBGA - PEX 8614 - Broadcom Inc.
San Jose, CA, USA
12 Lane, 12 Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm PBGA
PEX 8614
12 Lane, 12 Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm PBGA PEX 8614
The ExpressLane™ PEX 8614 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8614 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4 to x1) and offers two virtual channels for traffic prioritization in the system. This, combined with large packet memory (2048 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. The PEX 8614 supports both host-centric as well as true peer-to-peer traffic. The PEX 8614 also features an on-chip Non-Transparent port for dual-host and failover applications and supports dual-clock domain operation by virtue of support for Spread Spectrum Clock (SSC) isolation. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. This device can be used in a wide variety of applications including control planes in the communications and networking markets, servers, storage systems and embedded systems. The PEX 8614 is offered in a 19 x 19mm 324-ball PBGA and is available in both leaded and lead-free packaging. This device supports Access Control Services (ACS).

The ExpressLane™ PEX 8614 device offers 12 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 12 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The PEX 8614 architecture supports packet cut-thru with the industry's lowest latency of 140ns (x4 to x1) and offers two virtual channels for traffic prioritization in the system. This, combined with large packet memory (2048 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. The PEX 8614 supports both host-centric as well as true peer-to-peer traffic. The PEX 8614 also features an on-chip Non-Transparent port for dual-host and failover applications and supports dual-clock domain operation by virtue of support for Spread Spectrum Clock (SSC) isolation. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. This device can be used in a wide variety of applications including control planes in the communications and networking markets, servers, storage systems and embedded systems. The PEX 8614 is offered in a 19 x 19mm 324-ball PBGA and is available in both leaded and lead-free packaging. This device supports Access Control Services (ACS).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8614
Product Name 12 Lane, 12 Port PCI Express Gen 2 (5.0 GT/s) Switch, 19 x 19mm PBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 32R2210RX-4CV - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details