Broadcom Inc. 4-lane, 4-Port PCI Express Gen 2 (5.0 GT/s) Switch, 10 x 10mm QFN PEX 8605

Description
The ExpressLane™ PEX 8605 device offers 4 PCI Express Gen 2 (5.0 GT/s) lanes, which supports up to four ports. The switch conforms to the PCI Express Base Specification, rev 2.1. The PEX8605 is the industry's smallest 4-lane Gen 2 device and it enables users with the ability to connect multiple PCI Express endpoints which are used in a variety of consumer and embedded applications including Digital Televisions, Set-Top Boxes, Home Gateways, Security Gateways, Cable Modems, Multi-Function Printers, Digital Media Servers, Video Surveillance, and numerous other Control Plane and Embedded applications. The PEX 8605 is well suited for fan-out and peer-to-peer applications. The PEX 8605 boasts unsurpassed performance with its non-blocking architecture, capable of supporting both host-centric as well as true peer-to-peer traffic on its ports. The PEX 8605 provides three pairs of buffered, 100 MHz HCSL output clocks, one pair for each downstream port of the switch, saving BOM cost by eliminating the need for extra clock buffer(s). The PEX 8605 supports x2 port width natively on the upstream port which allows it to interface directly and seamlessly to embedded processors commonly used in such applications. The device is hardware configurable and/or software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8605 is offered in a 10x10mm 136-pin lead free (RoHS & Green) QFN package.
Description
The ExpressLane™ PEX 8605 device offers 4 PCI Express Gen 2 (5.0 GT/s) lanes, which supports up to four ports. The switch conforms to the PCI Express Base Specification, rev 2.1. The PEX8605 is the industry's smallest 4-lane Gen 2 device and it enables users with the ability to connect multiple PCI Express endpoints which are used in a variety of consumer and embedded applications including Digital Televisions, Set-Top Boxes, Home Gateways, Security Gateways, Cable Modems, Multi-Function Printers, Digital Media Servers, Video Surveillance, and numerous other Control Plane and Embedded applications. The PEX 8605 is well suited for fan-out and peer-to-peer applications. The PEX 8605 boasts unsurpassed performance with its non-blocking architecture, capable of supporting both host-centric as well as true peer-to-peer traffic on its ports. The PEX 8605 provides three pairs of buffered, 100 MHz HCSL output clocks, one pair for each downstream port of the switch, saving BOM cost by eliminating the need for extra clock buffer(s). The PEX 8605 supports x2 port width natively on the upstream port which allows it to interface directly and seamlessly to embedded processors commonly used in such applications. The device is hardware configurable and/or software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8605 is offered in a 10x10mm 136-pin lead free (RoHS & Green) QFN package.

Suppliers

Company
Product
Description
Supplier Links
4-lane, 4-Port PCI Express Gen 2 (5.0 GT/s) Switch, 10 x 10mm QFN - PEX 8605 - Broadcom Inc.
San Jose, CA, USA
4-lane, 4-Port PCI Express Gen 2 (5.0 GT/s) Switch, 10 x 10mm QFN
PEX 8605
4-lane, 4-Port PCI Express Gen 2 (5.0 GT/s) Switch, 10 x 10mm QFN PEX 8605
The ExpressLane™ PEX 8605 device offers 4 PCI Express Gen 2 (5.0 GT/s) lanes, which supports up to four ports. The switch conforms to the PCI Express Base Specification, rev 2.1. The PEX8605 is the industry's smallest 4-lane Gen 2 device and it enables users with the ability to connect multiple PCI Express endpoints which are used in a variety of consumer and embedded applications including Digital Televisions, Set-Top Boxes, Home Gateways, Security Gateways, Cable Modems, Multi-Function Printers, Digital Media Servers, Video Surveillance, and numerous other Control Plane and Embedded applications. The PEX 8605 is well suited for fan-out and peer-to-peer applications. The PEX 8605 boasts unsurpassed performance with its non-blocking architecture, capable of supporting both host-centric as well as true peer-to-peer traffic on its ports. The PEX 8605 provides three pairs of buffered, 100 MHz HCSL output clocks, one pair for each downstream port of the switch, saving BOM cost by eliminating the need for extra clock buffer(s). The PEX 8605 supports x2 port width natively on the upstream port which allows it to interface directly and seamlessly to embedded processors commonly used in such applications. The device is hardware configurable and/or software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8605 is offered in a 10x10mm 136-pin lead free (RoHS & Green) QFN package.

The ExpressLane™ PEX 8605 device offers 4 PCI Express Gen 2 (5.0 GT/s) lanes, which supports up to four ports. The switch conforms to the PCI Express Base Specification, rev 2.1. The PEX8605 is the industry's smallest 4-lane Gen 2 device and it enables users with the ability to connect multiple PCI Express endpoints which are used in a variety of consumer and embedded applications including Digital Televisions, Set-Top Boxes, Home Gateways, Security Gateways, Cable Modems, Multi-Function Printers, Digital Media Servers, Video Surveillance, and numerous other Control Plane and Embedded applications. The PEX 8605 is well suited for fan-out and peer-to-peer applications. The PEX 8605 boasts unsurpassed performance with its non-blocking architecture, capable of supporting both host-centric as well as true peer-to-peer traffic on its ports. The PEX 8605 provides three pairs of buffered, 100 MHz HCSL output clocks, one pair for each downstream port of the switch, saving BOM cost by eliminating the need for extra clock buffer(s). The PEX 8605 supports x2 port width natively on the upstream port which allows it to interface directly and seamlessly to embedded processors commonly used in such applications. The device is hardware configurable and/or software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8605 is offered in a 10x10mm 136-pin lead free (RoHS & Green) QFN package.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8605
Product Name 4-lane, 4-Port PCI Express Gen 2 (5.0 GT/s) Switch, 10 x 10mm QFN
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 32R2212RX-4CV - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details