Broadcom Inc. 48-Lane, 3-Port PCI Express Gen 2 (5.0 GT/s) Switch, 27 x 27mm FCBGA PEX 8647

Description
The ExpressLane™ PEX 8647 device offers 48 PCI Express Gen 2 (5.0 GT/s) lanes, configured as 3 x16 ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 48-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to high-end graphics applications such as high-resolution gaming, high-resolution medical/scientific imaging, and dual-graphics systems. The PEX 8647 boasts the industry's lowest PCIe Gen2 latency at 140ns and unsurpassed performance with its non-blocking architecture, capable of supporting both host-centric as well as true peer-to-peer traffic. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8647 is offered in a 27 x 27mm 676-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).
Description
The ExpressLane™ PEX 8647 device offers 48 PCI Express Gen 2 (5.0 GT/s) lanes, configured as 3 x16 ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 48-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to high-end graphics applications such as high-resolution gaming, high-resolution medical/scientific imaging, and dual-graphics systems. The PEX 8647 boasts the industry's lowest PCIe Gen2 latency at 140ns and unsurpassed performance with its non-blocking architecture, capable of supporting both host-centric as well as true peer-to-peer traffic. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8647 is offered in a 27 x 27mm 676-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).

Suppliers

Company
Product
Description
Supplier Links
48-Lane, 3-Port PCI Express Gen 2 (5.0 GT/s) Switch, 27 x 27mm FCBGA - PEX 8647 - Broadcom Inc.
San Jose, CA, USA
48-Lane, 3-Port PCI Express Gen 2 (5.0 GT/s) Switch, 27 x 27mm FCBGA
PEX 8647
48-Lane, 3-Port PCI Express Gen 2 (5.0 GT/s) Switch, 27 x 27mm FCBGA PEX 8647
The ExpressLane™ PEX 8647 device offers 48 PCI Express Gen 2 (5.0 GT/s) lanes, configured as 3 x16 ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 48-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to high-end graphics applications such as high-resolution gaming, high-resolution medical/scientific imaging, and dual-graphics systems. The PEX 8647 boasts the industry's lowest PCIe Gen2 latency at 140ns and unsurpassed performance with its non-blocking architecture, capable of supporting both host-centric as well as true peer-to-peer traffic. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8647 is offered in a 27 x 27mm 676-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).

The ExpressLane™ PEX 8647 device offers 48 PCI Express Gen 2 (5.0 GT/s) lanes, configured as 3 x16 ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 48-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to high-end graphics applications such as high-resolution gaming, high-resolution medical/scientific imaging, and dual-graphics systems. The PEX 8647 boasts the industry's lowest PCIe Gen2 latency at 140ns and unsurpassed performance with its non-blocking architecture, capable of supporting both host-centric as well as true peer-to-peer traffic. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8647 is offered in a 27 x 27mm 676-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8647
Product Name 48-Lane, 3-Port PCI Express Gen 2 (5.0 GT/s) Switch, 27 x 27mm FCBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32267-C-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 50-VFQFN Exposed Pad
Pins 50 #
View Details
RF Amplifiers - SGA-5386Z - ODG (Origin Data Global)
Specs
Technology GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage Other; 3.1V ~ 3.9V
Package Type SOT-86
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details