Broadcom Inc. 36 Lane, 24 Port PCI Express Switch, 35 x 35mm FCBGA PEX 8636

Description
The ExpressLane™ PEX 8636 offers 36 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. With 24-ports, the PEX 8636 is the largest PCIe switch in the industry serving the communications and networking markets. The PEX 8636 architecture implements Multicast as defined in the PCI Express Specification. With support for 64 multicast groups and 24 ports, the PEX 8636 provides the user with flexibility in the programmability of multicast, a required feature in the primary markets served by the PEX 8636. Any available port in the PEX 8636 can be the source of a multicast transaction based. PEX 8636 also supports cut-thru with the industry's lowest latency of 200ns (x1 to x1) and offers state of the art test and debug features which provide visibility into the various internal blocks including the SerDes. The device also features an on-chip Non-Transparent port for dual-host and failover applications as well as Virtual Switch Mode function for endpoint migration. The PEX 8636 is offered in a 35 x 35mm 1156-ball FCBGA and is available in lead-free packaging. This device supports Access Control Services (ACS).
Description
The ExpressLane™ PEX 8636 offers 36 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. With 24-ports, the PEX 8636 is the largest PCIe switch in the industry serving the communications and networking markets. The PEX 8636 architecture implements Multicast as defined in the PCI Express Specification. With support for 64 multicast groups and 24 ports, the PEX 8636 provides the user with flexibility in the programmability of multicast, a required feature in the primary markets served by the PEX 8636. Any available port in the PEX 8636 can be the source of a multicast transaction based. PEX 8636 also supports cut-thru with the industry's lowest latency of 200ns (x1 to x1) and offers state of the art test and debug features which provide visibility into the various internal blocks including the SerDes. The device also features an on-chip Non-Transparent port for dual-host and failover applications as well as Virtual Switch Mode function for endpoint migration. The PEX 8636 is offered in a 35 x 35mm 1156-ball FCBGA and is available in lead-free packaging. This device supports Access Control Services (ACS).

Suppliers

Company
Product
Description
Supplier Links
36 Lane, 24 Port PCI Express Switch, 35 x 35mm FCBGA - PEX 8636 - Broadcom Inc.
San Jose, CA, USA
36 Lane, 24 Port PCI Express Switch, 35 x 35mm FCBGA
PEX 8636
36 Lane, 24 Port PCI Express Switch, 35 x 35mm FCBGA PEX 8636
The ExpressLane™ PEX 8636 offers 36 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. With 24-ports, the PEX 8636 is the largest PCIe switch in the industry serving the communications and networking markets. The PEX 8636 architecture implements Multicast as defined in the PCI Express Specification. With support for 64 multicast groups and 24 ports, the PEX 8636 provides the user with flexibility in the programmability of multicast, a required feature in the primary markets served by the PEX 8636. Any available port in the PEX 8636 can be the source of a multicast transaction based. PEX 8636 also supports cut-thru with the industry's lowest latency of 200ns (x1 to x1) and offers state of the art test and debug features which provide visibility into the various internal blocks including the SerDes. The device also features an on-chip Non-Transparent port for dual-host and failover applications as well as Virtual Switch Mode function for endpoint migration. The PEX 8636 is offered in a 35 x 35mm 1156-ball FCBGA and is available in lead-free packaging. This device supports Access Control Services (ACS).

The ExpressLane™ PEX 8636 offers 36 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 24 flexible ports and fully conforms to the PCI Express Base Specification, rev 2.0. With 24-ports, the PEX 8636 is the largest PCIe switch in the industry serving the communications and networking markets. The PEX 8636 architecture implements Multicast as defined in the PCI Express Specification. With support for 64 multicast groups and 24 ports, the PEX 8636 provides the user with flexibility in the programmability of multicast, a required feature in the primary markets served by the PEX 8636. Any available port in the PEX 8636 can be the source of a multicast transaction based. PEX 8636 also supports cut-thru with the industry's lowest latency of 200ns (x1 to x1) and offers state of the art test and debug features which provide visibility into the various internal blocks including the SerDes. The device also features an on-chip Non-Transparent port for dual-host and failover applications as well as Virtual Switch Mode function for endpoint migration. The PEX 8636 is offered in a 35 x 35mm 1156-ball FCBGA and is available in lead-free packaging. This device supports Access Control Services (ACS).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8636
Product Name 36 Lane, 24 Port PCI Express Switch, 35 x 35mm FCBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
Telecom - SI3019-C-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "16-TSSOP (0.173"", 4.40mm Width)"
View Details
Monopulse Comparators RFM020080 - RFM020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Transceiver ICs - 4823-NRF51824-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details