Broadcom Inc. x1 Lane PCI Express Bridge, 21 x 21mm PBGA PEX 8311

Description
The ExpressLane™ PEX 8311 1-lane PCI Express (PCIe) to 32-bit, 66MHz generic local bus bridge offers complete protocol translations between these two standards. The device enables users to add scalable high bandwidth interconnection to a wide variety of applications including communication line cards, surveillance systems, industrial control, IP Media Servers, and medical imaging. Many embedded system designs, Root Complex or EndPoint based, utilizing PCI today can now easily migrate to PCIe. The PCIe interface conforms to the PCI Express Specification r1.0a. In addition the bridge has dual independent full featured DMA engines which offload from local processors the overhead tasks involved in moving data from one side of the bridge to the other. Throughput enhancing features such as read ahead mode, programmable read pre-fetch counters, and deep FIFO buffers allow a zero wait state burst rate up to 264MB/sec. Additional enhancements such as on-the-fly endian swapping, multiple GPIOs, and mailbox/doorbell registers augment design ease-of-use. The PEX 8311 is offered in a 21 x 21mm 337-pin PBGA. This device is available in lead-free packaging.
Description
The ExpressLane™ PEX 8311 1-lane PCI Express (PCIe) to 32-bit, 66MHz generic local bus bridge offers complete protocol translations between these two standards. The device enables users to add scalable high bandwidth interconnection to a wide variety of applications including communication line cards, surveillance systems, industrial control, IP Media Servers, and medical imaging. Many embedded system designs, Root Complex or EndPoint based, utilizing PCI today can now easily migrate to PCIe. The PCIe interface conforms to the PCI Express Specification r1.0a. In addition the bridge has dual independent full featured DMA engines which offload from local processors the overhead tasks involved in moving data from one side of the bridge to the other. Throughput enhancing features such as read ahead mode, programmable read pre-fetch counters, and deep FIFO buffers allow a zero wait state burst rate up to 264MB/sec. Additional enhancements such as on-the-fly endian swapping, multiple GPIOs, and mailbox/doorbell registers augment design ease-of-use. The PEX 8311 is offered in a 21 x 21mm 337-pin PBGA. This device is available in lead-free packaging.

Suppliers

Company
Product
Description
Supplier Links
x1 Lane PCI Express Bridge, 21 x 21mm PBGA - PEX 8311 - Broadcom Inc.
San Jose, CA, USA
x1 Lane PCI Express Bridge, 21 x 21mm PBGA
PEX 8311
x1 Lane PCI Express Bridge, 21 x 21mm PBGA PEX 8311
The ExpressLane™ PEX 8311 1-lane PCI Express (PCIe) to 32-bit, 66MHz generic local bus bridge offers complete protocol translations between these two standards. The device enables users to add scalable high bandwidth interconnection to a wide variety of applications including communication line cards, surveillance systems, industrial control, IP Media Servers, and medical imaging. Many embedded system designs, Root Complex or EndPoint based, utilizing PCI today can now easily migrate to PCIe. The PCIe interface conforms to the PCI Express Specification r1.0a. In addition the bridge has dual independent full featured DMA engines which offload from local processors the overhead tasks involved in moving data from one side of the bridge to the other. Throughput enhancing features such as read ahead mode, programmable read pre-fetch counters, and deep FIFO buffers allow a zero wait state burst rate up to 264MB/sec. Additional enhancements such as on-the-fly endian swapping, multiple GPIOs, and mailbox/doorbell registers augment design ease-of-use. The PEX 8311 is offered in a 21 x 21mm 337-pin PBGA. This device is available in lead-free packaging.

The ExpressLane™ PEX 8311 1-lane PCI Express (PCIe) to 32-bit, 66MHz generic local bus bridge offers complete protocol translations between these two standards. The device enables users to add scalable high bandwidth interconnection to a wide variety of applications including communication line cards, surveillance systems, industrial control, IP Media Servers, and medical imaging. Many embedded system designs, Root Complex or EndPoint based, utilizing PCI today can now easily migrate to PCIe. The PCIe interface conforms to the PCI Express Specification r1.0a. In addition the bridge has dual independent full featured DMA engines which offload from local processors the overhead tasks involved in moving data from one side of the bridge to the other. Throughput enhancing features such as read ahead mode, programmable read pre-fetch counters, and deep FIFO buffers allow a zero wait state burst rate up to 264MB/sec. Additional enhancements such as on-the-fly endian swapping, multiple GPIOs, and mailbox/doorbell registers augment design ease-of-use. The PEX 8311 is offered in a 21 x 21mm 337-pin PBGA. This device is available in lead-free packaging.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8311
Product Name x1 Lane PCI Express Bridge, 21 x 21mm PBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0236 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 37000 to 43500 MHz
View Details