Broadcom Inc. 5 Lane, 5 Port PCI Express Switch, 15 x 15mm PBGA PEX 8505

Description
The ExpressLane™ PEX 8505 5-lane, 5-port switch product offers PCI Express switching capability conforming to the PCI Express Specification r1.1. This device with an equal number of lanes and ports can be used in a wide variety of applications including control planes in the communications and networking markets, embedded systems, notebook and docking stations, set-top boxes, digital video recorders and multi-function printers. The PEX 8505 architecture supports packet cut-thru with the industry's lowest latency of 138ns (x2 to x1). This, combined with large packet memory (1024 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. The PEX 8505 is offered in the industry's smallest package of 15 x 15mm 196-ball PBGA. The device is available in leaded and lead-free packaging.
Description
The ExpressLane™ PEX 8505 5-lane, 5-port switch product offers PCI Express switching capability conforming to the PCI Express Specification r1.1. This device with an equal number of lanes and ports can be used in a wide variety of applications including control planes in the communications and networking markets, embedded systems, notebook and docking stations, set-top boxes, digital video recorders and multi-function printers. The PEX 8505 architecture supports packet cut-thru with the industry's lowest latency of 138ns (x2 to x1). This, combined with large packet memory (1024 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. The PEX 8505 is offered in the industry's smallest package of 15 x 15mm 196-ball PBGA. The device is available in leaded and lead-free packaging.

Suppliers

Company
Product
Description
Supplier Links
5 Lane, 5 Port PCI Express Switch, 15 x 15mm PBGA - PEX 8505 - Broadcom Inc.
San Jose, CA, USA
5 Lane, 5 Port PCI Express Switch, 15 x 15mm PBGA
PEX 8505
5 Lane, 5 Port PCI Express Switch, 15 x 15mm PBGA PEX 8505
The ExpressLane™ PEX 8505 5-lane, 5-port switch product offers PCI Express switching capability conforming to the PCI Express Specification r1.1. This device with an equal number of lanes and ports can be used in a wide variety of applications including control planes in the communications and networking markets, embedded systems, notebook and docking stations, set-top boxes, digital video recorders and multi-function printers. The PEX 8505 architecture supports packet cut-thru with the industry's lowest latency of 138ns (x2 to x1). This, combined with large packet memory (1024 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. The PEX 8505 is offered in the industry's smallest package of 15 x 15mm 196-ball PBGA. The device is available in leaded and lead-free packaging.

The ExpressLane™ PEX 8505 5-lane, 5-port switch product offers PCI Express switching capability conforming to the PCI Express Specification r1.1. This device with an equal number of lanes and ports can be used in a wide variety of applications including control planes in the communications and networking markets, embedded systems, notebook and docking stations, set-top boxes, digital video recorders and multi-function printers. The PEX 8505 architecture supports packet cut-thru with the industry's lowest latency of 138ns (x2 to x1). This, combined with large packet memory (1024 byte maximum payload size) and non-blocking internal switch architecture, provide full line-rate on all ports. This switch is hardware configurable and software programmable, allowing users to tailor their port configurations and quality-of-service system needs to suit their application requirements. The PEX 8505 is offered in the industry's smallest package of 15 x 15mm 196-ball PBGA. The device is available in leaded and lead-free packaging.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8505
Product Name 5 Lane, 5 Port PCI Express Switch, 15 x 15mm PBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4624-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details
GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details