Broadcom Inc. 64-Lane, 16-Port PCI Express Gen 2 (5.0 GT/s) Switch, 35 x 35mm FCBGA PEX 8664

Description
The ExpressLane™ PEX 8664 device offers 64 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 16 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 64-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide variety of applications including servers, communications, storage, blade servers, and embedded systems. The PEX 8664 supports the PCI-SIG defined Multicast protocol for PCI Express as well as Multi-root architecture supporting up to five upstream ports. The PEX 8664 also features an on-chip Non-Transparent port for dual-host and failover applications, as well as four on-chip Hot-Plug controllers, allowing users to implement single-chip solutions. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8664 is offered in a 35 x 35mm 1156-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).
Description
The ExpressLane™ PEX 8664 device offers 64 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 16 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 64-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide variety of applications including servers, communications, storage, blade servers, and embedded systems. The PEX 8664 supports the PCI-SIG defined Multicast protocol for PCI Express as well as Multi-root architecture supporting up to five upstream ports. The PEX 8664 also features an on-chip Non-Transparent port for dual-host and failover applications, as well as four on-chip Hot-Plug controllers, allowing users to implement single-chip solutions. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8664 is offered in a 35 x 35mm 1156-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).

Suppliers

Company
Product
Description
Supplier Links
64-Lane, 16-Port PCI Express Gen 2 (5.0 GT/s) Switch, 35 x 35mm FCBGA - PEX 8664 - Broadcom Inc.
San Jose, CA, USA
64-Lane, 16-Port PCI Express Gen 2 (5.0 GT/s) Switch, 35 x 35mm FCBGA
PEX 8664
64-Lane, 16-Port PCI Express Gen 2 (5.0 GT/s) Switch, 35 x 35mm FCBGA PEX 8664
The ExpressLane™ PEX 8664 device offers 64 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 16 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 64-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide variety of applications including servers, communications, storage, blade servers, and embedded systems. The PEX 8664 supports the PCI-SIG defined Multicast protocol for PCI Express as well as Multi-root architecture supporting up to five upstream ports. The PEX 8664 also features an on-chip Non-Transparent port for dual-host and failover applications, as well as four on-chip Hot-Plug controllers, allowing users to implement single-chip solutions. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8664 is offered in a 35 x 35mm 1156-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).

The ExpressLane™ PEX 8664 device offers 64 PCI Express Gen 2 (5.0 GT/s) lanes, capable of configuring up to 16 flexible ports. The switch conforms to the PCI Express Base Specification, rev 2.0. The 64-lane switch enables users to add scalable, high bandwidth, non-blocking interconnection to a wide variety of applications including servers, communications, storage, blade servers, and embedded systems. The PEX 8664 supports the PCI-SIG defined Multicast protocol for PCI Express as well as Multi-root architecture supporting up to five upstream ports. The PEX 8664 also features an on-chip Non-Transparent port for dual-host and failover applications, as well as four on-chip Hot-Plug controllers, allowing users to implement single-chip solutions. The device is hardware configurable and software programmable, allowing users to tailor their port configurations and QoS operating characteristics to suit their application requirements. The PEX 8664 is offered in a 35 x 35mm 1156-ball FCBGA. This device is available in lead-free packaging. This device supports Access Control Services (ACS).

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network and Communication Chips
Product Number PEX 8664
Product Name 64-Lane, 16-Port PCI Express Gen 2 (5.0 GT/s) Switch, 35 x 35mm FCBGA
Device Type Packet Switching Fabric Chip
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51822-CDAB-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Modems - ICs and Modules - SI2404-D-GT-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details