Broadcom Inc. RF Amplifiers MGA-31389-BLKG

Description
IC RF AMP GP 50MHZ-2GHZ SOT89-3
Datasheet
Description
IC RF AMP GP 50MHZ-2GHZ SOT89-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-31389-BLKG - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
MGA-31389-BLKG
RF Amplifiers MGA-31389-BLKG
IC RF AMP GP 50MHZ-2GHZ SOT89-3

IC RF AMP GP 50MHZ-2GHZ SOT89-3

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MGA-31389-BLKG
Product Name RF Amplifiers
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4750-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 150 mA
View Details