Rochester Electronics Datasheets for EEPROM
Electrically erasable programmable read-only memory (EEPROM) chips are similar to PROM devices, but require only electricity to be erased.
EEPROM: Learn more
| Product Name | Notes |
|---|---|
| 128 X 8 I2C/2-Wire Serial EEPROM | |
| 2/3-PORT HUB FOR THE UNIVERSAL SERIAL BUS WITH OPTIONAL SERIAL EEPROM INTERFACE | |
| 256 X 8 I2C/2-Wire Serial EEPROM | |
| 28F020 - 256K X 8 Flash | |
| 93C56 - EEPROM, 128X16, Serial, CMOS, PDIP8 | |
| CPU Supervisor with 64Kb EEPROM, PDSO14 | |
| EEPROM, 128KX8, 120ns, Parallel, CMOS, CQCC32 | |
| EEPROM, 128KX8, 150ns, Parallel, CMOS, CQCC32 | |
| EEPROM, 128KX8, Serial, CMOS, PDSO8 | |
| EEPROM, 128X16, Serial, CMOS, PDIP8 | |
| EEPROM, 128X16, Serial, CMOS, PDSO8 | |
| EEPROM, 16KX8, Serial, CMOS, PDSO8 | |
| EEPROM, 1KX16, Serial, CMOS, PDIP8 | |
| EEPROM, 1KX8, Serial, CMOS, PDSO8 | |
| EEPROM, 256X16, Serial, CMOS, PDIP8 | |
| EEPROM, 256X16, Serial, CMOS, PDSO8 | |
| EEPROM, 256X8, Serial, CMOS, PDSO8 | |
| EEPROM, 256X8, Serial, NMOS, PDIP8 | |
| EEPROM, 256X8, Serial | |
| EEPROM, 2KX8, Serial, CMOS, PDSO8 | |
| EEPROM, 2KX8, Serial | |
| EEPROM, 32KX8, Serial, CMOS, PDSO8 | |
| EEPROM, 4KX8, Serial, CMOS, PDSO8 | |
| EEPROM, 512X8, Serial, CMOS, PDSO8 | |
| EEPROM, 64KX8, Serial, CMOS, PDSO8 | |
| EEPROM, 64KX8, Serial | |
| EEPROM, 64X16, Serial, CMOS, PDIP8 | |
| EEPROM, 64X16, Serial, CMOS, PDSO8 | |
| EEPROM, 8KX8, 150ns, Parallel, CMOS, PDSO28 | |
| EEPROM, 8KX8, Serial, CMOS, PDSO8 | |
| EEPROM | |
| IC I2C EEPROM 5BIT DIPSW 20TSSOP | |
| IC I2C EEPROM 6BIT DIPSW 20TSSOP | |
| IC I2C EEPROM DIP Switch 16SOIC | |
| IC I2C EEPROM DIP Switch 20-SOIC | |
| NM93C56 - EEPROM, 128X16, Serial, CMOS, PDSO8 | |
| NM93C66 - EEPROM, 256X16, Serial, CMOS, PDSO8 | |
| NS24LS256 - 256KB I2C EEPROM WITH SOFTWARE WRITE PROTECTION, THIN CSP PACKAGE | |
| NV25040 - EEPROM Serial 4-Kb SPI - Automotive Grade 0 | |
| PCA24S08AD - 1024 x 8-bit CMOS EEPROM with access protection | |
| PCA9500 - 8-bit I2C-bus and SMBus I/O port with 2-kbit EEPROM | |
| PCD8572 - 128 X 8 I2C/2-Wire Serial EEPROM | |
| PCF85102 - EEPROM, 256X8, Serial | |
| PCF85103 - EEPROM 2kbit 256 x 8 2.5V - 6V I2C 100kHz | |
| X28C010 - EEPROM, 128KX8, 150ns, Parallel, CMOS, CDFP32 | |
| X28C512 - EEPROM, 64KX8, 120ns, Parallel, CMOS, CQCC32 | |
| X28C512 - EEPROM, 64KX8, 120ns, Parallel, CMOS, PQCC32 | |
| X28C512 - EEPROM, 64KX8, 120ns, Parallel | |
| X28C512 - EEPROM, 64KX8, 150ns, Parallel, CMOS, CDIP32 | |
| X28C512 - EEPROM, 64KX8, 150ns, Parallel, CMOS, PQCC32 | |
| X28C512 - EEPROM, 64KX8, Parallel, CMOS | |
| X28C513 - EEPROM, 64KX8, 5V, Parallel | |
| X28HC256 - EEPROM, 32KX8, 5V, Parallel |
| << Prev |